- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASCH0016080868NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.05GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 400 mA | Shielded | - | 68 nH | 850mOhm Max | 12 @ 100MHz | - | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() BMMA00040412R68MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9.3A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 4.9 A | Shielded | - | 680 nH | 31.4mOhm Max | - | - | - | 0.047" (1.20mm) | - | ||
![]() AKPB002016101R5MA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 600mA | - | - | 3 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AKPx | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.2 A | Shielded | - | 1.5 μH | 110mOhm | - | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BWCS0029282182NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | - | 50 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | - | 82 nH | 220mOhm Max | 60 @ 350MHz | - | - | 0.083" (2.10mm) | - | ||
![]() AWCS001610086N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.8GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | - | 6.8 nH | 110mOhm Max | 27 @ 250MHz | - | - | 0.040" (1.02mm) | - | ||
![]() BPSC00131380151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | - | 150 μH | 250mOhm Max | - | - | - | 0.315" (8.00mm) | - | ||
![]() BSCQ000603036N2CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 305mA | 5.1GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | - | 6.2 nH | 520mOhm Max | 14 @ 500MHz | - | - | 0.013" (0.33mm) | - | ||
![]() APMI00100874R23L00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 43A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APMI | 0.406" L x 0.301" W (10.31mm x 7.65mm) | ±15% | - | 41 A | Shielded | - | 230 nH | 0.29mOhm | - | - | - | 0.295" (7.50mm) | AEC-Q200 | ||
![]() BWCT0016090633NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.2GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | - | 33 nH | 330mOhm Max | 27 @ 250MHz | - | - | 0.024" (0.60mm) | - | ||
![]() AWVC005050403R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.7A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 3.7 A | Shielded | - | 3.3 μH | 26mOhm Max | - | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BPSC001011516R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.1A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | - | 6.8 μH | 24mOhm Max | - | - | - | 0.201" (5.10mm) | - | ||
![]() BWCM001810104N9GL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 7.3GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±2% | Drum Core, Wirewound | 1.2 A | Unshielded | - | 4.9 nH | 81mOhm Max | 23 @ 250MHz | - | - | 0.041" (1.05mm) | - | ||
![]() BPXX00030310150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 400mA | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 500 mA | Shielded | - | 15 μH | 950mOhm Max | - | - | - | 0.039" (1.00mm) | - | ||
![]() APSC00131380561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | - | 560 μH | 880mOhm Max | - | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWVS006060455R1M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 5.4A | - | CHILISIN ELECTRONICS CORP | 100 kHz | Chilisin Electronics Corp | BWVS006060455R1M00 | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.69 | Yes | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.15 A | Shielded | compliant | 5.1 μH | 33mOhm | - | GENERAL PURPOSE INDUCTOR | - | 0.185" (4.70mm) | - | ||
![]() BWCM001107052N4DL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.5GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.5nH | Drum Core, Wirewound | 2.53 A | Unshielded | - | 2.4 nH | 22mOhm Max | 30 @ 250MHz | - | - | 0.024" (0.60mm) | - | ||
![]() APCI00121280120T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.3A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 4.9 A | Shielded | - | 12 μH | 24.3mOhm Max | - | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPXX00040430100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.5 A | Shielded | - | 10 μH | 130mOhm Max | - | - | - | 0.118" (3.00mm) | - | ||
![]() APCI00121210271M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.6 A | Shielded | - | 270 μH | 330mOhm Max | - | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPXX00060625221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 320mA | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 500 mA | Shielded | - | 220 μH | 1.3Ohm Max | - | - | - | 0.098" (2.50mm) | - |