- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00060630120TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | - | 10 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | - | 12 μH | 76mOhm Max | - | - | - | 0.118" (3.00mm) | - | ||
![]() APMI00100874R30L00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 32A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APMI | 0.406" L x 0.301" W (10.31mm x 7.65mm) | ±15% | - | 41 A | Shielded | - | 300 nH | 0.29mOhm | - | - | - | 0.295" (7.50mm) | AEC-Q200 | ||
![]() BPCI00121260330TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 3.5 A | Shielded | - | 33 μH | 66.3mOhm Max | - | - | - | 0.236" (6.00mm) | - | ||
![]() BWCM00181010R27JH8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.25GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 260 mA | Unshielded | - | 270 nH | 2.42Ohm Max | 24 @ 100MHz | - | - | 0.041" (1.05mm) | - | ||
![]() AWHP0011070618NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.55GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 900 mA | Unshielded | - | 18 nH | 160mOhm Max | 30 @ 250MHz | - | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWVF004040262R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.42A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 3.15 A | Shielded | - | 2.2 μH | 45mOhm | - | - | - | 0.110" (2.80mm) | - | ||
![]() APCI00121210821MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 810mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 940 mA | Shielded | - | 820 μH | 824mOhm Max | - | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BSCL001608082R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 45MHz | CHILISIN ELECTRONICS CORP | 10 MHz | Chilisin Electronics Corp | BSCL001608082R2K00 | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.69 | Yes | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 15 mA | Unshielded | compliant | 2.2 μH | 1Ohm Max | 35 @ 10MHz | GENERAL PURPOSE INDUCTOR | - | 0.039" (1.00mm) | - | ||
![]() AWVC00201612150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 430mA | - | - | 1 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 400 mA | Shielded | - | 15 μH | 900mOhm Max | - | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BWCM001207079N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±5% | Drum Core, Wirewound | 540 mA | Unshielded | - | 9.5 nH | 140mOhm Max | 25 @ 250MHz | - | - | 0.026" (0.66mm) | - | ||
![]() BWLS00241715180J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 25MHz | - | 2.5 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | - | 18 μH | 4.9Ohm Max | 16 @ 2.5MHz | - | - | 0.060" (1.52mm) | - | ||
![]() AWCS00292821R18K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | - | 50 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | - | 180 nH | 80mOhm Max | 50 @ 50MHz | - | - | 0.083" (2.10mm) | - | ||
![]() BPXX000303151R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.8A | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.7 A | Shielded | - | 1.5 μH | 100mOhm Max | - | - | - | 0.059" (1.50mm) | - | ||
![]() APSC00101151391M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 620mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | - | 390 μH | 953mOhm Max | - | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPCI00101040151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.25A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Multilayer | 900 mA | Shielded | - | 150 μH | 1.09Ohm Max | - | - | - | 0.157" (4.00mm) | - | ||
![]() AWVF004040264R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.6A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 2 A | Shielded | - | 4.7 μH | 92mOhm Max | - | - | - | 0.110" (2.80mm) | AEC-Q200 | ||
![]() BWCS000604041N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 17.6GHz | - | 250 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 820 mA | Unshielded | - | 1.3 nH | 48mOhm Max | 11 @ 250MHz | - | - | 0.018" (0.45mm) | - | ||
![]() BPSD000605308R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | - | 7.96 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | - | 8.2 μH | 100mOhm Max | - | - | - | 0.130" (3.30mm) | - | ||
![]() BWCS004938345R6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 100MHz | - | 7.9 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.195" L x 0.150" W (4.95mm x 3.81mm) | ±5% | Drum Core, Wirewound | 220 mA | Unshielded | - | 5.6 μH | 5.7Ohm Max | 42 @ 50MHz | - | - | 0.135" (3.43mm) | - | ||
![]() APSD00080750220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | - | 2.52 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | - | 22 μH | 110mOhm Max | - | - | - | 0.209" (5.30mm) | AEC-Q200 |