- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWNC00292522100J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | 45MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 10 μH | 1.5Ohm Max | 20 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BPSD00100965122K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 1.2 mH | 3.5Ohm Max | - | - | 0.272" (6.90mm) | - | ||
![]() APCF00070745471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 310 mA | Shielded | 470 μH | 1.05Ohm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() AWHP001107062N2C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 2.1 A | Unshielded | 2.2 nH | 45mOhm Max | 25 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWNC00292522470K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | 20MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 47 μH | 8Ohm Max | 16 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BPAL00060645331T0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 470mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.264" L x 0.236" W (6.70mm x 6.00mm) | ±30% | - | 450 mA | Shielded | 330 μH | 1.59Ohm Max | - | - | 0.189" (4.80mm) | - | ||
![]() APSD00050432181K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 250mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 180 μH | 3.2Ohm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BWQC004532262R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 60MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 900 mA | Unshielded | 2.2 μH | 110mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() AWCS001207072N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 640 mA | Unshielded | 2.5 nH | 150mOhm Max | 13 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BMMA000606501R5MV1 Chilisin Electronics | 76400 | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 12 A | Shielded | 1.5 μH | 9mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() AWHP0011070620NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 780 mA | Unshielded | 20 nH | 220mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPSC00040412270T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 170 mA | Shielded | 27 μH | 726mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWQC00453226330J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 12MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±5% | Drum Core, Wirewound | 310 mA | Unshielded | 33 μH | 1Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BPSD00030315330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 33 μH | 1.1Ohm | - | - | 0.071" (1.80mm) | - | ||
![]() AWVC00252012R68M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.5A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.3 A | Shielded | 680 nH | 35mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPSD00060545100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.44A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 10 μH | 100mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPXX00050515330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 500mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 700 mA | Shielded | 33 μH | 750mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPCI00121260331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 680 mA | Shielded | 330 μH | 510mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BSCQ000603030N2CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 900mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 0.2 nH | 60mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWLD001810106R8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | 43MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 6.8 μH | 1.5Ohm | 16 @ 7.96MHz | - | 0.041" (1.05mm) | - |