- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00040412R60THP Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 2.9 A | Shielded | 600 nH | 59mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() AWVC004040181R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 3.2 A | Shielded | 1.2 μH | 27mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() AMMA001313641R5MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 45A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Drum Core, Wirewound | 27 A | Shielded | 1.5 μH | 3mOhm Max | - | - | 0.252" (6.40mm) | AEC-Q200 | ||
![]() BWCM001107055N0BL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.1nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5 nH | 40mOhm Max | 32 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWVS00505020330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 720mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 670 mA | Shielded | 33 μH | 460mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BWHP0016100843NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.45GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 810 mA | Unshielded | 43 nH | 225mOhm Max | 45 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWVS00505040150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.6 A | Shielded | 15 μH | 90mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWCM001107055N1DL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.5nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5.1 nH | 40mOhm Max | 35 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWVC00201612100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 550mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 520 mA | Shielded | 10 μH | 580mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() APSC00101151680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 68 μH | 201mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPSC000404126R8THP Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 850 mA | Shielded | 6.8 μH | 377mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPDC00030310270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 160mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 320 mA | Shielded | 27 μH | 1.11Ohm Max | - | - | 0.039" (1.00mm) | - | ||
![]() APCF00131375470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 3 A | Shielded | 47 μH | 52.8mOhm | - | - | 0.309" (7.85mm) | AEC-Q200 | ||
![]() APCI001212802R2TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 8 A | Shielded | 2.2 μH | 11.5mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BMMA00060618R33MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 12 A | Shielded | 330 nH | 7mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWNC002925224R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 90MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 4.7 μH | 800mOhm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BMMA000606183R3MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | 3.5 A | Shielded | 3.3 μH | 60mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPRR00101051150MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 3.3 A | Shielded | 15 μH | 41mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWNL0029282210NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 2.5GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1.8 A | Unshielded | 10 nH | 250mOhm Max | 10 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCF00070745330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 820mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 1.09 A | Shielded | 33 μH | 96mOhm | - | - | 0.189" (4.80mm) | - |