- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWMR00252012220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 740mA | 8MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Drum Core, Wirewound | 540 mA | Shielded | 22 μH | 1.09Ohm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPSC000404183R3MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 880mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | - | Shielded | 3.3 μH | 85mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWNL00241715R56K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 150MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 450 mA | Unshielded | 560 nH | 600mOhm Max | 25 @ 25.2MHz | - | 0.060" (1.52mm) | - | ||
![]() APSD00060545471K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 120mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 470 μH | 3Ohm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() AWVS006060454R7ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.6 A | Shielded | 4.7 μH | 30mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BWCT00231711R47K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 600MHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 470 nH | 1.8Ohm Max | 25 @ 100MHz | - | 0.043" (1.10mm) | - | ||
![]() AWVF003030152R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2.3A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 2 A | Shielded | 2.2 μH | 90mOhm Max | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() BPXX00060625150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.2 A | Shielded | 15 μH | 135mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() AWVF00303015220M00 Chilisin Electronics | 2000 | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 760mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 650 mA | Shielded | 22 μH | 770mOhm Max | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() BWVF00303015150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 810mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 720 mA | Shielded | 15 μH | 550mOhm | - | - | 0.059" (1.50mm) | - | ||
![]() BWNL00241715R39J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 210MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 490 mA | Unshielded | 390 nH | 500mOhm Max | 25 @ 25.2MHz | - | 0.060" (1.52mm) | - | ||
![]() BWHP0011070640NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 450 mA | Unshielded | 40 nH | 520mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BPSF001313756R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 5.9 A | Shielded | 6.8 μH | 13.1mOhm Max | - | - | 0.309" (7.85mm) | - | ||
![]() BWLS001611092R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 140MHz | 7.9 MHz | Ferrite | Chilisin Electronics | - | Active | -25°C ~ 105°C | BWLS | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±10% | Drum Core, Wirewound | 500 mA | Unshielded | 2.2 μH | 1.2Ohm Max | 17 @ 7.9MHz | - | 0.043" (1.10mm) | - | ||
![]() AKPB002016104R7MA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 200mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKPx | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.1 A | Shielded | 4.7 μH | 140mOhm | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BPSD00060530331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 280mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 330 μH | 3.2Ohm Max | - | - | 0.130" (3.30mm) | - | ||
![]() AKPB002520102R2MA6 Chilisin Electronics | 12000 | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 500mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKPx | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Multilayer | 1.3 A | Shielded | 2.2 μH | 80mOhm | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BPCI00121250680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 1.5 A | Shielded | 68 μH | 220mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPSC000303161R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 2 A | Shielded | 1.5 μH | 63mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BWCS001207077N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 680 mA | Unshielded | 7.3 nH | 120mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - |