- Mfr
- Product Status
- Shielding
- Tolerance
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Type
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCI00121280142KA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | Tape & Reel (TR) | 730mA | - | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 560 mA | Shielded | 1.4 mH | 2.1Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APSA00060630150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.248" L x 0.248" W (6.30mm x 6.30mm) | ±20% | Drum Core, Wirewound | 1.4 A | Shielded | 15 μH | 89.4mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPAL00080845180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 2.8 A | Shielded | 18 μH | 51.43mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() APSR000807253R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.343" L x 0.291" W (8.70mm x 7.40mm) | ±30% | Drum Core, Wirewound | 3.7 A | Shielded | 3.3 μH | 41.2mOhm Max | - | - | 0.098" (2.50mm) | AEC-Q200 | ||
![]() AWVS006060203R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | - | 2.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.4 A | Shielded | 3.3 μH | 40mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BMMA000606304R7MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 10A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 5.5 A | Shielded | 4.7 μH | 40mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWQV003225202R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | - | 43MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 320 mA | Unshielded | 2.7 μH | 900mOhm Max | 20 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() BWHH001611083N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 9.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.9 A | Unshielded | 3.3 nH | 34mOhm Max | 36 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCM001107059N8JL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.8 nH | 81mOhm Max | 34 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCS002317158N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 8.2 nH | 120mOhm Max | 50 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() APSL00130952150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3A | 27MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 3.1 A | Unshielded | 15 μH | 46mOhm Max | - | - | 0.205" (5.21mm) | AEC-Q200 | ||
![]() BMMA00060618R47MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 18A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | 11 A | Shielded | 470 nH | 8.4mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPAS00080845330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 1.9 A | Shielded | 33 μH | 97mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() APSC000303161R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | Drum Core, Wirewound | 2 A | Shielded | 1.5 μH | 63mOhm Max | - | - | 0.061" (1.55mm) | AEC-Q200 | ||
![]() AWCS00231715R24K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 690MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | 240 nH | 1Ohm Max | 44 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCS0029282156NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | - | 1.3GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 56 nH | 180mOhm Max | 65 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSF00101045151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 790mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±20% | - | 810 mA | Shielded | 150 μH | 350mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BSCL00160808R15M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 180MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±20% | Multilayer | 50 mA | Unshielded | 150 nH | 600mOhm Max | 25 @ 25MHz | - | 0.039" (1.00mm) | - | ||
![]() BPAS000808451R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 8.6 A | Shielded | 1.5 μH | 10mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() AMRU00131365470MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.543" L x 0.504" W (13.80mm x 12.80mm) | ±20% | Drum Core, Wirewound | 4 A | Shielded | 47 μH | 100mOhm Max | - | - | 0.256" (6.50mm) | AEC-Q200 |