- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS001207073N6H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 840 mA | Unshielded | 3.6 nH | 66mOhm Max | 19 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWLT003731104R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 880mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.148" L x 0.122" W (3.75mm x 3.10mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 4.7 μH | 1.48Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() AWHP0016100882NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.8GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 510 mA | Unshielded | 82 nH | 460mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() ASCH001608082N2S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 7.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Shielded | 2.2 nH | 100mOhm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() BWCS00161008R27H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 170 mA | Unshielded | 270 nH | 2.8Ohm Max | 24 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() AKPE002012101R0TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 1.4A | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKP | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 1.8 A | Shielded | 1 μH | 100mOhm | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BPXX000404301R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 3.3 A | Shielded | 1 μH | 20mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX000303101R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.7 A | Shielded | 1.2 μH | 100mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BPDR00060620180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 850 mA | Shielded | 18 μH | 210mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AKPB00201610R47MA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.2A | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AKPx | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.6 A | Shielded | 470 nH | 60mOhm | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BWNL00292522101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 12MHz | 796 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 120 mA | Unshielded | 100 μH | 21Ohm Max | 8 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() BPDL000303202R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 850mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 2.3 A | Shielded | 2.2 μH | 41mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWVS00808040180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 2.3 A | Shielded | 18 μH | 68mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BMRA00040412R22MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | Molded | 8.5 A | Shielded | 220 nH | 12mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() AWVS00808040180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 2.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 2.3 A | Shielded | 18 μH | 68mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BPXX000606251R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 5.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.65 A | Shielded | 1.5 μH | 40mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BPDR00070740101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±20% | - | 650 mA | Shielded | 100 μH | 358mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSC00131360180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 18 μH | 34mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWLT00241810R15K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 150 nH | 330mOhm Max | - | - | 0.041" (1.05mm) | - | ||
![]() APCI00121210150M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 6 A | Shielded | 15 μH | 28mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 |