- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMRG00131360100MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | Molded | 10 A | Shielded | 10 μH | 20.7mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BPRR001010316R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.84A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 3.6 A | Shielded | 6.8 μH | 35mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BPXX00040418561T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 130mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 180 mA | Shielded | 560 μH | 10Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BSCQ000603032N0C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 600 mA | Unshielded | 2 nH | 150mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BMMA000606505R6MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 6 A | Shielded | 5.6 μH | 34.4mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPCI00121280331TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 950 mA | Shielded | 330 μH | 640mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BDCL00252012R47MS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 6.2A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Molded | 3.7 A | Shielded | 470 nH | 39mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPRR00101031R82T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 7 A | Shielded | 820 nH | 9mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BWCM0012070715NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 460 mA | Unshielded | 15 nH | 160mOhm Max | 30 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWVF00303012150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 820mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 800 mA | Shielded | 15 μH | 560mOhm Max | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() BDCL00201610R47MS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 3.2A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Molded | 3 A | Shielded | 470 nH | 54mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWQC00322516150TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 25MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Drum Core, Wirewound | 550 mA | Unshielded | 15 μH | 700mOhm Max | - | - | 0.067" (1.70mm) | - | ||
![]() AWVF003030122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2.1A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 2 A | Shielded | 2.2 μH | 92mOhm Max | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() BWLS00100606R25J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 900MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±5% | Drum Core, Wirewound | 520 mA | Unshielded | 250 nH | 360mOhm Max | 11 @ 25MHz | - | 0.026" (0.66mm) | - | ||
![]() APCI001212606R8T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 7 A | Shielded | 6.8 μH | 15mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWQV004532264R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 38MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 500 mA | Unshielded | 4.7 μH | 400mOhm Max | 30 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BPAL00060630100MAE Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.14A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±20% | - | 2.25 A | Shielded | 10 μH | 59mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCM001107052N4GL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 15.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 2.53 A | Unshielded | 2.4 nH | 22mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPDL00030320220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 300mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 680 mA | Shielded | 22 μH | 320mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWVS00808040100ML1 Chilisin Electronics | 76400 | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 2.79A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 3.15 A | Shielded | 10 μH | 42mOhm | - | - | 0.165" (4.20mm) | - |