- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCI00121210120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.04A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 6.2 A | Shielded | 12 μH | 18.5mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() APCI000707461R2TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Drum Core, Wirewound | 6.8 A | Shielded | 1.2 μH | 11.1mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() APSC00050530680TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 68 μH | 699mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPSD00030321750M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 75 μH | 1.9Ohm Max | - | - | 0.094" (2.40mm) | - | ||
![]() BWCM001107056N2CH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.6 A | Unshielded | 6.2 nH | 56mOhm Max | 33 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWHP00161008R11H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.6GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 440 mA | Unshielded | 110 nH | 620mOhm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APSC00050530560TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 410mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 56 μH | 624.5mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPSD00100954270K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.76A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 27 μH | 110mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWVS004040183R9M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.89A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.71 A | Shielded | 3.9 μH | 75mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() AWCM00161008R18J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 140 mA | Unshielded | 180 nH | 2.2Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPSL001915716R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | 30MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Drum Core, Wirewound | 5 A | Unshielded | 6.8 μH | 22mOhm | - | - | 0.280" (7.11mm) | - | ||
![]() BPSC000404184R7TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 720mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 4.7 μH | 105mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWVS004040183R3T00 Chilisin Electronics | 76400 | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.98A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.89 A | Shielded | 3.3 μH | 70mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() BPXX00050515180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 650mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 830 mA | Shielded | 18 μH | 550mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPSC000505206R8TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 760mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 6.8 μH | 200mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BMRF001010404R7MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.457" L x 0.398" W (11.60mm x 10.10mm) | ±20% | Molded | 9 A | Shielded | 4.7 μH | 16.5mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPXX000505304R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.75 A | Shielded | 4.7 μH | 83mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWHP0016100811NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.1GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 11 nH | 86mOhm Max | 41 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWVS006060452R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 7.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 4.5 A | Shielded | 2.2 μH | 18mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BPSC001313604R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.6A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 4.7 μH | 18mOhm Max | - | - | 0.236" (6.00mm) | - |