- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSR000807255R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.39A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.343" L x 0.291" W (8.70mm x 7.40mm) | ±20% | Drum Core, Wirewound | 2.9 A | Shielded | 5.6 μH | 58.9mOhm Max | - | - | 0.098" (2.50mm) | AEC-Q200 | ||
![]() AWCS00372822R91G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 410MHz | 35 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 310 mA | Unshielded | 910 nH | 2.95Ohm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCA00070745330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±20% | - | 1.8 A | Shielded | 33 μH | 116mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BWHP0011070621NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 450 mA | Unshielded | 21 nH | 360mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BPXX00050530560M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 650mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 650 mA | Shielded | 56 μH | 650mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APSR00080740100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | Drum Core, Wirewound | 3.25 A | Shielded | 10 μH | 55.6mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() APCI00101040151TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.25A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±30% | Drum Core, Wirewound | 900 mA | Shielded | 150 μH | 1.09Ohm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() APSC00131380181T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 180 μH | 310mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPCI00121280221MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 1.16 A | Shielded | 220 μH | 390mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APSA00131358471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 490mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | 880 mA | Shielded | 470 μH | 624mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() BWQC003225163R3TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 50MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Drum Core, Wirewound | 1.25 A | Unshielded | 3.3 μH | 120mOhm Max | - | - | 0.067" (1.70mm) | - | ||
![]() APSC000707307R3TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.25A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 7.3 μH | 54mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() APSD00060530681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 180mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 680 μH | 6.5Ohm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BWVS00606045102T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 360mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 190 mA | Shielded | 1 mH | 6Ohm | - | - | 0.185" (4.70mm) | - | ||
![]() BPSC00070740561TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | Shielded | 560 μH | 1.8Ohm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWVF002520104R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 820mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 850 mA | Shielded | 4.7 μH | 285mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BPSD00060525180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 18 μH | 250mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BWCS001207074N3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 4.3 nH | 91mOhm Max | 18 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS00231715R68J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 188MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 190 mA | Unshielded | 680 nH | 2.2Ohm Max | 23 @ 50MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSL00130911221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | 3.5MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 700 mA | Unshielded | 220 μH | 440mOhm Max | - | - | 0.450" (11.43mm) | - |