- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSS000807252R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.343" L x 0.291" W (8.70mm x 7.40mm) | ±30% | - | 4.4 A | Shielded | 2.2 μH | 24.09mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BWCT0016090610NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.95GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±5% | Drum Core, Wirewound | 1.3 A | Unshielded | 10 nH | 75mOhm Max | 27 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() ASCQ000603031N4B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 640 mA | Shielded | 1.4 nH | 120mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() BWLS00241715330J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 16MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 210 mA | Unshielded | 33 μH | 9.5Ohm Max | 16 @ 2.5MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSL001310641R5MBN Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | 90MHz | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL-BN | 0.520" L x 0.390" W (13.21mm x 9.91mm) | ±20% | Wirewound | 9 A | Unshielded | 1.5 μH | 8mOhm Max | - | - | 0.250" (6.35mm) | - | ||
![]() BWLD00241715220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 190mA | 17MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 22 μH | 1.95Ohm | 18 @ 2.52MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSD00100954560M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.17A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 56 μH | 190mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BPRR00101051150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 3.4 A | Shielded | 15 μH | 41mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPDS00030316100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 760 mA | Shielded | 10 μH | 294mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BPAL00080845151M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 690mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 950 mA | Shielded | 150 μH | 430mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWCS000604043N4J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 12.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 630 mA | Unshielded | 3.4 nH | 80mOhm Max | 11 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() BPDS000303161R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.65A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.8 A | Shielded | 1.8 μH | 75mOhm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BPCI00101040221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Multilayer | 800 mA | Shielded | 220 μH | 1.59Ohm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSD00100954561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 330mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 560 μH | 1.9Ohm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWHP0016100839NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.45GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 680 mA | Unshielded | 39 nH | 190mOhm Max | 48 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCM0016100810NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 650 mA | Unshielded | 10 nH | 110mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD00060545150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 15 μH | 140mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BMMA00060618R22MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 29A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | 14 A | Shielded | 220 nH | 5.2mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPSC00101151270T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 27 μH | 69mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BFSI00121109R47M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 65A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BFSI | 0.472" L x 0.433" W (12.00mm x 11.00mm) | ±20% | Wirewound | 50 A | Shielded | 470 nH | 1.5mOhm Max | - | - | 0.346" (8.80mm) | - |