- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSD00060530820K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 82 μH | 800mOhm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BKPE001608DZ2R2TA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | 300mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±30% | Multilayer | 700 mA | Shielded | 2.2 μH | 380mOhm | - | - | 0.037" (0.95mm) | - | ||
![]() BWQV00453226181K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 120 mA | Unshielded | 180 μH | 4.5Ohm Max | 40 @ 796kHz | - | 0.110" (2.80mm) | - | ||
![]() APSC00131380180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 18 μH | 39.2mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWVS00606045330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.07A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.26 A | Shielded | 33 μH | 165mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BPDR00070740331T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 350 mA | Shielded | 330 μH | 1.55Ohm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APSC00131380270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 27 μH | 52mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWVH002520122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.8A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.5 A | Shielded | 2.2 μH | 80mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPRR00101041150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 3.1 A | Shielded | 15 μH | 50mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BWCM001107051N5CH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 18GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 2.1 A | Unshielded | 1.5 nH | 28mOhm Max | 20 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPXX000505308R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.5 A | Shielded | 8.2 μH | 120mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APCI00121260681MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 480 mA | Shielded | 680 μH | 1.2Ohm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPCF001313753R9T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 6.7 A | Shielded | 3.9 μH | 10.4mOhm | - | - | 0.309" (7.85mm) | - | ||
![]() APCI00121210101M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.5 A | Shielded | 100 μH | 110mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPCI00121280221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.16A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 1.16 A | Shielded | 220 μH | 390mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() APSR00080740680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSR | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | Drum Core, Wirewound | 1.2 A | Shielded | 68 μH | 310mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWHP001107062N4J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 14GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 2 A | Unshielded | 2.4 nH | 45mOhm Max | 25 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BWLS00060404R13K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 1.5GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 130 nH | 440mOhm Max | 7 @ 100MHz | - | 0.018" (0.45mm) | - | ||
![]() APCI00101040221MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Drum Core, Wirewound | 800 mA | Shielded | 220 μH | 1.59Ohm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWVF00303010470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 260mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 250 mA | Shielded | 47 μH | 1.75Ohm | - | - | 0.040" (1.02mm) | - |