- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWNL002417151R0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 115MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 350 mA | Unshielded | 1 μH | 800mOhm Max | 15 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSD00060525121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 120 μH | 1.38Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BWHP0011070619NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 850 mA | Unshielded | 19 nH | 175mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BWPS00383829820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 10MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Drum Core, Wirewound | 320 mA | Shielded | 82 μH | 4.3Ohm Max | 33 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() AWCS0012070720NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 420 mA | Unshielded | 20 nH | 250mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS0012070722NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 22 nH | 300mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSS000807406R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 3.9 A | Shielded | 6.8 μH | 34mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPXX000404183R9M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.8 A | Shielded | 3.9 μH | 100mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWPS00383829820K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 10MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±10% | Drum Core, Wirewound | 320 mA | Shielded | 82 μH | 4.3Ohm Max | 33 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() BWNL002417155R6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 40MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 150 mA | Unshielded | 5.6 μH | 2.7Ohm Max | 15 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() AWHP001107069N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.5 nH | 95mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPSS00080740820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 1.12 A | Shielded | 82 μH | 360mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPDR00050520150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 500 mA | Shielded | 15 μH | 310mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BMMN001010301R2MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 9.5 A | Shielded | 1.2 μH | 15.2mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWHQ0023181639NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±5% | Drum Core, Wirewound | 1.1 A | Unshielded | 39 nH | 95mOhm Max | 65 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() APSD00060530681K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 180mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 680 μH | 6.5Ohm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BWVS00505040220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.62A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.26 A | Shielded | 22 μH | 135mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BWQV00322520101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 8MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 80 mA | Unshielded | 100 μH | 7Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() BMRA000404152R2MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.181" L x 0.161" W (4.60mm x 4.10mm) | ±20% | Molded | 3 A | Shielded | 2.2 μH | 79mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BSCQ000603033N2BHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 415mA | 8.7GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | - | Unshielded | 3.2 nH | 280mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - |