- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCI001212802R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 8 A | Shielded | 2.2 μH | 11.5mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPSY00130951151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | 6MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 500 mA | Shielded | 150 μH | 1.55Ohm Max | - | - | 0.200" (5.08mm) | - | ||
![]() BWQC003225166R8TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 40MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Drum Core, Wirewound | 850 mA | Unshielded | 6.8 μH | 240mOhm Max | - | - | 0.067" (1.70mm) | - | ||
![]() APCI00121210101MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.31A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.45 A | Shielded | 100 μH | 126mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPCF00131365330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 3.4 A | Shielded | 33 μH | 40.6mOhm | - | - | 0.270" (6.85mm) | - | ||
![]() BPSA00070758220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | 8MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 2 A | Shielded | 22 μH | 77mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWVS006060452R2TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.12A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 4.95 A | Shielded | 2.2 μH | 17mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BWCS00161008R21H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 895MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 200 mA | Unshielded | 210 nH | 2.06Ohm Max | 27 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BPXX00040418561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 130mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 180 mA | Shielded | 560 μH | 10Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() AWCM0011060539NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 250 mA | Unshielded | 39 nH | 700mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() AFSI00121109R47M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 65A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFSI | 0.472" L x 0.433" W (12.00mm x 11.00mm) | ±20% | Drum Core, Wirewound | 50 A | Shielded | 470 nH | 1.5mOhm Max | - | - | 0.346" (8.80mm) | AEC-Q200 | ||
![]() BWCS004938341R5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 210MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.195" L x 0.150" W (4.95mm x 3.81mm) | ±5% | Drum Core, Wirewound | 430 mA | Unshielded | 1.5 μH | 1.6Ohm Max | 65 @ 50MHz | - | 0.135" (3.43mm) | - | ||
![]() BPSC00070730680TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | - | Shielded | 68 μH | 304mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS00161008R15G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 990MHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 280 mA | Unshielded | 150 nH | 920mOhm Max | 28 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCM00161008R27G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 960MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 110 mA | Unshielded | 270 nH | 3.4Ohm Max | 30 @ 100MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BMMA00060624R33MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 22A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 18 A | Shielded | 330 nH | 4.1mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() BPAL000808453R3M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 6 A | Shielded | 3.3 μH | 11.4mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPXX00050515150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 700mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 840 mA | Shielded | 15 μH | 360mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APMI00100874R18M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 62A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.406" L x 0.301" W (10.31mm x 7.65mm) | ±20% | - | 41 A | Shielded | 175 nH | 0.29mOhm | - | - | 0.295" (7.50mm) | AEC-Q200 | ||
![]() BMRB00050518R47MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 15.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | 10.5 A | Shielded | 470 nH | 8.5mOhm Max | - | - | 0.071" (1.80mm) | - |