- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSD00030315330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 33 μH | 1.1Ohm | - | - | 0.071" (1.80mm) | - | ||
![]() AWVC00252012R68M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.5A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.3 A | Shielded | 680 nH | 35mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPSD00060545100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.44A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 10 μH | 100mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPXX00050515330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 500mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 700 mA | Shielded | 33 μH | 750mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPCI00121260331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 680mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 680 mA | Shielded | 330 μH | 510mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BSCQ000603030N2CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 900mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 0.2 nH | 60mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWLD001810106R8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 340mA | 43MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWLD | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 6.8 μH | 1.5Ohm | 16 @ 7.96MHz | - | 0.041" (1.05mm) | - | ||
![]() BWLS002417151R5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 330MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 1.5 μH | 830mOhm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BWVT003030121R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2.79A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 2.7 A | Shielded | 1 μH | 60mOhm | - | - | 0.047" (1.20mm) | - | ||
![]() AWCS00161008R25H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 822MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 120 mA | Unshielded | 250 nH | 3.55Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BSCL00201209R27L00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 150MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±15% | Multilayer | 250 mA | Unshielded | 270 nH | 500mOhm Max | 25 @ 25MHz | - | 0.043" (1.10mm) | - | ||
![]() BWLD00302522100J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 450mA | 20MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±5% | Drum Core, Wirewound | 550 mA | Unshielded | 10 μH | 480mOhm Max | 22 @ 2.5MHz | - | 0.087" (2.20mm) | - | ||
![]() AWHP0011070626NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.15GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 26 nH | 275mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPCI00121280150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 4.5 A | Shielded | 15 μH | 27mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AWHP0011070619NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 850 mA | Unshielded | 19 nH | 175mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AWCS0016100823NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.85GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 23 nH | 190mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCS0006040413NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 270 mA | Unshielded | 13 nH | 500mOhm Max | 16 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() BPXX00060635103M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 60mA | - | 1 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 95 mA | Shielded | 10 mH | 30.5Ohm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BPDH000404122R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.55A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1.1 A | Shielded | 2.5 μH | 150mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPRR00101051181MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 1.1 A | Shielded | 180 μH | 400mOhm Max | - | - | 0.201" (5.10mm) | - |