- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APCI001212802R2TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 8 A | Shielded | 2.2 μH | 11.5mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BMMA00060618R33MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 12 A | Shielded | 330 nH | 7mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWNC002925224R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 90MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 4.7 μH | 800mOhm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BMMA000606183R3MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | 3.5 A | Shielded | 3.3 μH | 60mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPRR00101051150MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 3.3 A | Shielded | 15 μH | 41mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWNL0029282210NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 2.5GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1.8 A | Unshielded | 10 nH | 250mOhm Max | 10 @ 100MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCF00070745330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 820mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 1.09 A | Shielded | 33 μH | 96mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BPSL001310641R0MBN Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11A | 100MHz | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL-BN | 0.520" L x 0.390" W (13.21mm x 9.91mm) | ±20% | Wirewound | 10 A | Unshielded | 1 μH | 6mOhm Max | - | - | 0.250" (6.35mm) | - | ||
![]() BPDN000404231R5Y00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 2.9 A | Shielded | 1.5 μH | 29mOhm Max | - | - | 0.091" (2.30mm) | - | ||
![]() BWCM001107054N0CH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.95 A | Unshielded | 4 nH | 30mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWVS00505040330M00 Chilisin Electronics | 18 |
| - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.35A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 990 mA | Shielded | 33 μH | 190mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BPCI00121210121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.05A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.2 A | Shielded | 120 μH | 154mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BPSC00101140561T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 560 μH | 1.68Ohm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSD00060545561K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 100mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 560 μH | 4.19Ohm Max | - | - | 0.193" (4.90mm) | - | ||
![]() AMRU000606301R5MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 13A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Drum Core, Wirewound | 9 A | Shielded | 1.5 μH | 14mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BKPB002012102R2TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 400mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 1.1 A | Shielded | 2.2 μH | 190mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS0016100816NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 16 nH | 104mOhm Max | 34 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCI00121260220MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 4 A | Shielded | 22 μH | 46.3mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWCS0016100816NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 16 nH | 104mOhm Max | 34 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPDR00060630820M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 460mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 460 mA | Shielded | 82 μH | 463mOhm Max | - | - | 0.118" (3.00mm) | - |