- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVC006060451R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 11.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 6.57 A | Shielded | 1 μH | 10mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BPSC00131345121T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 120 μH | 380mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWCM0006040414NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWCM | 0.021" L x 0.016" W (0.53mm x 0.40mm) | ±5% | Drum Core, Wirewound | 240 mA | Unshielded | 13.5 nH | 530mOhm Max | 37 @ 900MHz | - | 0.018" (0.45mm) | - | ||
![]() BPCI001010406R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Multilayer | 5 A | Shielded | 6.2 μH | 51.3mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSS00080725150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.343" L x 0.291" W (8.70mm x 7.40mm) | ±30% | - | 1.7 A | Shielded | 15 μH | 170mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BWCM001107058N8GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.42 A | Unshielded | 8.8 nH | 70mOhm Max | 31 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCF00131355221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 1.2 A | Shielded | 220 μH | 270mOhm | - | - | 0.228" (5.80mm) | - | ||
![]() BWVH00252010R24MH1 Chilisin Electronics | 76400 | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 4.2A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 3 A | Shielded | 240 nH | 30mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS001610086N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 6.3 nH | 140mOhm Max | 20 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCS0029282110NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 10 nH | 80mOhm Max | 50 @ 500MHz | - | 0.083" (2.10mm) | - | ||
![]() BPSF000707284R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | 4.7 μH | 45mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APCI000707462R2M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 5 A | Shielded | 2.2 μH | 12.6mOhm Max | - | - | 0.181" (4.60mm) | AEC-Q200 | ||
![]() BPSC000707346R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 6.8 μH | 60mOhm Max | - | - | 0.134" (3.40mm) | - | ||
![]() APSA000707484R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Drum Core, Wirewound | 2.1 A | Shielded | 4.7 μH | 36mOhm Max | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BWNC003729262R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | 62MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 2.7 μH | 150mOhm Max | 20 @ 7.96MHz | - | 0.102" (2.60mm) | - | ||
![]() BPCI00121280112MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 820mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 620 mA | Shielded | 1.1 mH | 1.66Ohm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BPCI00121280120TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 4.9 A | Shielded | 12 μH | 24.3mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWVF008080404R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 6.12A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 4.95 A | Shielded | 4.7 μH | 20mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() APSC00060630391TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 130mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 390 μH | 1.8Ohm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWLS0006040428NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 2.4GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 28 nH | 200mOhm Max | 7 @ 100MHz | - | 0.018" (0.45mm) | - |