- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASCH001608082N7S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Multilayer | 600 mA | Shielded | 2.7 nH | 100mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() APSD00060545821K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 50mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 820 μH | 5.12Ohm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() APMI00100868R30K0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 32A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±10% | - | 54 A | Shielded | 300 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() BWQC00453226101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6.8MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 190 mA | Unshielded | 100 μH | 2.2Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BPSD00060545471K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 120mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 470 μH | 3Ohm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPSD00080750181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 510mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 180 μH | 710mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BPSD000807501R4M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | - | - | Unshielded | 1.4 μH | 20mOhm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BWVF002520101R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.53A | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.66 A | Shielded | 1.5 μH | 95mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() APSC00131360680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 68 μH | 120mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPDR00050520120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 560mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 560 mA | Shielded | 12 μH | 280mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPDR000505201R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.72A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 1.72 A | Shielded | 1 μH | 45mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPRR00101031470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.43A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 1.2 A | Shielded | 47 μH | 299mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BWCM00161008R39J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 800MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 80 mA | Unshielded | 390 nH | 6.2Ohm Max | 30 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BKPE002520102R2MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.4A | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPE | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Multilayer | 1.6 A | Shielded | 2.2 μH | 110mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() AWCM0011060530NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 270 mA | Unshielded | 30 nH | 580mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPSC00131360121T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 120 μH | 180mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BSCH001005055N1KCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±10% | Multilayer | 400 mA | Unshielded | 5.1 nH | 200mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCI00121250220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 2.9 A | Shielded | 22 μH | 66mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BWHP00231715R56G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 550MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 240 mA | Unshielded | 560 nH | 2.067Ohm Max | 46 @ 100MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSC00131360220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 22 μH | 36mOhm Max | - | - | 0.236" (6.00mm) | - |