- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPDR00070730470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 800 mA | Shielded | 47 μH | 238mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPCI000707466R8TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Multilayer | 4 A | Shielded | 6.8 μH | 28.2mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BPDL00040415470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 250mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 350 mA | Shielded | 47 μH | 1.08Ohm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWVC002016102R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.17A | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 1.17 A | Shielded | 2.2 μH | 190mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWNL00292522R47K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 350MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 800 mA | Unshielded | 470 nH | 680mOhm Max | 30 @ 25.2MHz | - | 0.087" (2.20mm) | - | ||
![]() APSC00050540100TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | 1.6 A | Shielded | 10 μH | 150mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWHP0016100833NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 680 mA | Unshielded | 33 nH | 170mOhm Max | 45 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCS000604042N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 16.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 2.2 nH | 70mOhm Max | 15 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() ASCH00160808R22J00 Chilisin Electronics | 200000 | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 500MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Multilayer | 250 mA | Shielded | 220 nH | 2Ohm Max | 8 @ 100MHz | - | 0.037" (0.95mm) | AEC-Q200 | ||
![]() BWNC002925221R0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | 300MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 1 μH | 340mOhm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() AWCM0016100862NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 280 mA | Unshielded | 62 nH | 510mOhm Max | 38 @ 200MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWCS004938343R3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 145MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.195" L x 0.150" W (4.95mm x 3.81mm) | ±5% | Drum Core, Wirewound | 270 mA | Unshielded | 3.3 μH | 3.8Ohm Max | 60 @ 50MHz | - | 0.135" (3.43mm) | - | ||
![]() APSC000505402R2TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | Drum Core, Wirewound | 4.3 A | Shielded | 2.2 μH | 33mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWCM001107054N1GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 9.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.8 A | Unshielded | 4.1 nH | 44mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSD00100954470K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.28A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 47 μH | 170mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BPAL000606453R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | - | 3.7 A | Shielded | 3.3 μH | 19mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() AWVC002016123R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 990mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 950 mA | Shielded | 3.3 μH | 220mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPSD000303156R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 770mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 6.8 μH | 200mOhm | - | - | 0.071" (1.80mm) | - | ||
![]() BMMA00050530R68MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.209" L x 0.185" W (5.30mm x 4.70mm) | ±20% | Molded | 8.5 A | Shielded | 680 nH | 12mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BMRA000606305R6MA1 Chilisin Electronics | 120000 | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 5.5 A | Shielded | 5.6 μH | 40mOhm Max | - | - | 0.118" (3.00mm) | - |