- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPAL00060630270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±20% | - | 1.35 A | Shielded | 27 μH | 144mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC00050540220TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 1 A | Shielded | 22 μH | 270mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() APCI00121280101MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 1.7 A | Shielded | 100 μH | 220mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPSD00100940101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 740mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 100 μH | 340mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() APCI00121280120M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 4.9 A | Shielded | 12 μH | 24.3mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWCT00231711R68K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 420MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 680 nH | 2.1Ohm Max | 18 @ 50MHz | - | 0.043" (1.10mm) | - | ||
![]() ASCH001005053N0SCP Chilisin Electronics | 200000 | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Shielded | 3 nH | 150mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() AWCS001207073N9K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 840 mA | Unshielded | 3.9 nH | 66mOhm Max | 19 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWHP001610087N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.3 A | Unshielded | 7.5 nH | 100mOhm Max | 32 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPSD00060530101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 100 μH | 900mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() AWCS001207073N3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 840 mA | Unshielded | 3.3 nH | 66mOhm Max | 19 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVS00606045470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.71A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.08 A | Shielded | 47 μH | 245mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BPDH000404184R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 1.5 A | Shielded | 4.7 μH | 116mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APMI00100868R12K0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 80A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±10% | - | 54 A | Shielded | 120 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() BPSC00101131330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.74A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 33 μH | 202mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() APSC00131380681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 680 μH | 1.04Ohm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BPSD00100940151K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 610mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | 150 μH | 540mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPCI00121280470MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.5 A | Shielded | 47 μH | 100mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AWVS004040122R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.3 A | Shielded | 2.2 μH | 65mOhm | - | - | 0.051" (1.30mm) | AEC-Q200 | ||
![]() AWHP00161008R11H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.6GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 440 mA | Unshielded | 110 nH | 620mOhm Max | 47 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 |