- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSD000504321R4M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.3A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1.4 μH | 38mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() APMV00110812R18L0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 85A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMV | 0.421" L x 0.295" W (10.70mm x 7.50mm) | ±15% | - | 75 A | Shielded | 180 nH | 0.15mOhm | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BWVT002520102R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.27A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.39 A | Shielded | 2.2 μH | 135mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BWCS0016100823NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.85GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 23 nH | 190mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPRR00101051180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 3.1 A | Shielded | 18 μH | 46mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() AWCS001207079N1K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.16GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 680 mA | Unshielded | 9.1 nH | 100mOhm Max | 22 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVF005050202R2M00 Chilisin Electronics | 748 |
| - | Surface Mount | 2020 (5050 Metric) | 2020 | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 2.97 A | Shielded | 2.2 μH | 30mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BPDR00060630220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | 900 mA | Shielded | 22 μH | 112mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC00040418101TS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 130 mA | Shielded | 100 μH | 2.75Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() APMV00110812R27L0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 60A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMV | 0.421" L x 0.295" W (10.70mm x 7.50mm) | ±15% | - | 75 A | Shielded | 270 nH | 0.15mOhm | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BFSI001211093R3M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 26A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BFSI | 0.472" L x 0.433" W (12.00mm x 11.00mm) | ±20% | Wirewound | 26 A | Shielded | 3.3 μH | 3.8mOhm Max | - | - | 0.346" (8.80mm) | - | ||
![]() BPSF00070732331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | - | Shielded | 330 μH | 1.67Ohm Max | - | - | 0.134" (3.40mm) | - | ||
![]() AWVF00201612R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2.7A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 2.3 A | Shielded | 470 nH | 51mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BWPS003838292R2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.5A | 228MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±10% | Drum Core, Wirewound | - | Shielded | 2.2 μH | 140mOhm Max | 30 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() BPXX00040418151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 270mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 310 mA | Shielded | 150 μH | 2.45Ohm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWHP0016100836NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 720 mA | Unshielded | 36 nH | 225mOhm Max | 44 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPAS000808454R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 4.8 A | Shielded | 4.7 μH | 18mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BSCH001005053N9SCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.1GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 3.9 nH | 180mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPXX000404126R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 980 mA | Shielded | 6.8 μH | 340mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPCI00121210560MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 3.4 A | Shielded | 56 μH | 70mOhm Max | - | - | 0.394" (10.00mm) | - |