- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVT00404012R50T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.51A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 3.15 A | Shielded | 500 nH | 30mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BWCM00181010R18GH8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.38GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±2% | Drum Core, Wirewound | 310 mA | Unshielded | 180 nH | 1.65Ohm Max | 25 @ 100MHz | - | 0.041" (1.05mm) | - | ||
![]() BPXX000303128R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 650mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 650 mA | Shielded | 8.2 μH | 550mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWQV00322520181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 6MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 65 mA | Unshielded | 180 μH | 10.2Ohm Max | 40 @ 796kHz | - | 0.087" (2.20mm) | - | ||
![]() BPDR000606205R4T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 1.6 A | Shielded | 5.4 μH | 76mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPCI001212807R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 5.9 A | Shielded | 7.6 μH | 20mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() AMRU000606305R6MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Drum Core, Wirewound | 5 A | Shielded | 5.6 μH | 45mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() AWVC00201610220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 340mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 360 mA | Shielded | 22 μH | 1.7Ohm Max | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BPXX000303121R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.8 A | Shielded | 1 μH | 80mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() APMI00100868R30M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 32A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±20% | - | 54 A | Shielded | 300 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() APSC00050530331MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 190mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 330 μH | 3.4Ohm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWVS004040188R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.1 A | Shielded | 8.2 μH | 155mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() AWVS00808040271T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 730mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 450 mA | Shielded | 270 μH | 900mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() APSC00101151120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 12 μH | 36mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPSC00060630331TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 330 μH | 1.7Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVS00505040680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 700 mA | Shielded | 68 μH | 540mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWVC00505040181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 480 mA | Shielded | 180 μH | 1.25Ohm | - | - | 0.165" (4.20mm) | - | ||
![]() APSC00101151121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 120 μH | 303mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BWVT004040126R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 970mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.35 A | Shielded | 6.8 μH | 135mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BWCS004938341R5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 210MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.195" L x 0.150" W (4.95mm x 3.81mm) | ±5% | Drum Core, Wirewound | 430 mA | Unshielded | 1.5 μH | 1.6Ohm Max | 65 @ 50MHz | - | 0.135" (3.43mm) | - |