- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00070730680TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | - | Shielded | 68 μH | 304mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS00161008R15G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 990MHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 280 mA | Unshielded | 150 nH | 920mOhm Max | 28 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() AWCM00161008R27G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 960MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 110 mA | Unshielded | 270 nH | 3.4Ohm Max | 30 @ 100MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BMMA00060624R33MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 22A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 18 A | Shielded | 330 nH | 4.1mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() BPAL000808453R3M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 6 A | Shielded | 3.3 μH | 11.4mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPXX00050515150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 700mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 840 mA | Shielded | 15 μH | 360mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APMI00100874R18M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 62A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.406" L x 0.301" W (10.31mm x 7.65mm) | ±20% | - | 41 A | Shielded | 175 nH | 0.29mOhm | - | - | 0.295" (7.50mm) | AEC-Q200 | ||
![]() BMRB00050518R47MB1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 15.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.213" L x 0.205" W (5.40mm x 5.20mm) | ±20% | Molded | 10.5 A | Shielded | 470 nH | 8.5mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPCF000707451R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 4.5 A | Shielded | 1 μH | 11mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BPAL00060645150M09 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | - | 2 A | Shielded | 15 μH | 60mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() AWCS0012070772NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.26GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 30 mA | Unshielded | 72 nH | 2Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPCF00101045152M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 220mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.394" L x 0.394" W (10.00mm x 10.00mm) | ±20% | - | 260 mA | Shielded | 1.5 mH | 3.4Ohm | - | - | 0.189" (4.80mm) | - | ||
![]() BWVC002016106R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 590mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 630 mA | Shielded | 6.8 μH | 640mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BPCI00121260330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 2.1 A | Shielded | 33 μH | 57mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWCS002317151R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 100MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 170 mA | Unshielded | 1.2 μH | 2.5Ohm Max | 18 @ 25MHz | - | 0.060" (1.52mm) | - | ||
![]() AWVC002016121R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.7A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 1.6 A | Shielded | 1 μH | 83mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BFSI001211092R2M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BFSI | 0.472" L x 0.433" W (12.00mm x 11.00mm) | ±20% | Wirewound | 30 A | Shielded | 2.2 μH | 2.8mOhm Max | - | - | 0.346" (8.80mm) | - | ||
![]() BWQC00453226152M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.8MHz | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 40 mA | Unshielded | 1.5 mH | 35Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BWCS0016100811NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 11 nH | 86mOhm Max | 33 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPRR00101051101K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.35A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±10% | - | 1.35 A | Shielded | 100 μH | 253mOhm Max | - | - | 0.201" (5.10mm) | - |