- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPQ000402030N3C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 17GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.2nH | Thin Film | 1 A | Unshielded | 0.3 nH | 20mOhm Max | - | - | 0.013" (0.32mm) | - | ||
![]() BSPQ0004020310NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 4.9GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±5% | Thin Film | 250 mA | Unshielded | 10 nH | 600mOhm Max | 13 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BPSS00080740150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 2.7 A | Shielded | 15 μH | 74.4mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWHP001107063N9G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 9.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.7 A | Unshielded | 3.9 nH | 65mOhm Max | 28 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWVH00252012100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 800mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 680 mA | Shielded | 10 μH | 400mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() AFDI002828118R2M06 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 32A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 1.102" L x 1.102" W (28.00mm x 28.00mm) | ±20% | Drum Core, Wirewound | 40 A | Shielded | 8.2 μH | 2.8mOhm Max | - | - | 0.429" (10.90mm) | AEC-Q200 | ||
![]() BWCS00231715R82J00 Chilisin Electronics | 33 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 215MHz | 25 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 180 mA | Unshielded | 820 nH | 2.35Ohm Max | 23 @ 50MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSC00101151471T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 470 μH | 1.29Ohm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPDR00070730390T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 860mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 860 mA | Shielded | 39 μH | 210mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APCI001212602R7TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 6.5 A | Shielded | 2.7 μH | 15mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPAS00080845220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 2.4 A | Shielded | 22 μH | 69mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWCM0016100868NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 340 mA | Unshielded | 68 nH | 380mOhm Max | 38 @ 200MHz | - | 0.040" (1.02mm) | - | ||
![]() BPXX000303201R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 2.5 A | Shielded | 1 μH | 40mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() APSC00131360391M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 700mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 390 μH | 600mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWCM001107057N7GL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.7 A | Unshielded | 7.7 nH | 50mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCS00231715R39K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 560MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 290 mA | Unshielded | 390 nH | 1.5Ohm Max | 48 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSC000505201R8TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.35A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 1.8 μH | 70mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWCM0011060516NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 370 mA | Unshielded | 16 nH | 240mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPSC001313454R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 4.7 μH | 18mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWPS00383829151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 5.8MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Drum Core, Wirewound | 240 mA | Shielded | 150 μH | 6.5Ohm Max | 33 @ 1MHz | - | 0.116" (2.94mm) | - |