- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCM00120707R12J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±5% | Drum Core, Wirewound | 110 mA | Unshielded | 120 nH | 2.66Ohm Max | 20 @ 150MHz | - | 0.026" (0.66mm) | - | ||
![]() APSD00050432100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.15A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 10 μH | 182mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BWHP0016100827NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 780 mA | Unshielded | 27 nH | 200mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD00060545101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 520mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 100 μH | 700mOhm Max | - | - | 0.193" (4.90mm) | - | ||
![]() BPSC00040412390T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 140 mA | Shielded | 39 μH | 942mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPSC000404122R2THP Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.6 A | Shielded | 2.2 μH | 143mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPSC00101151151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 150 μH | 420mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPDL00040418470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 210mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 450 mA | Shielded | 47 μH | 775mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWNL00292522R39J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 375MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 810 mA | Unshielded | 390 nH | 650mOhm Max | 30 @ 25.2MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCF00070745470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 920 mA | Shielded | 47 μH | 125mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() BMMA001313503R3MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 32A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 15 A | Shielded | 3.3 μH | 9.2mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() APSD00050432330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 640mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 33 μH | 540mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() AWCS00292821R15K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 150 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() AWCS00120707R22G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 700MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 50 mA | Unshielded | 220 nH | 4Ohm Max | 8 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() BMRA000505206R8MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | Molded | 2.8 A | Shielded | 6.8 μH | 125mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWLT002418103R9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 570mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 3.9 μH | 1.75Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BWLM00181009R10K00 Chilisin Electronics | In Stock | - | - | Through Hole | Nonstandard | - | - | 1.26GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWLM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 100 nH | 100mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() AWHP001107061N0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 16GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 2.3 A | Unshielded | 1 nH | 30mOhm Max | 18 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPSD001009545R6M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±20% | - | - | Unshielded | 5.6 μH | 37mOhm Max | - | - | 0.228" (5.80mm) | - | ||
![]() BWCS001610082N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 12.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 2.2 nH | 250mOhm Max | 13 @ 250MHz | - | 0.040" (1.02mm) | - |