- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPXX00060635221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 370mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 640 mA | Shielded | 220 μH | 720mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BWNL002925228R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 36MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 8.2 μH | 3.05Ohm Max | 20 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() BPDR00060630221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 280mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 280 mA | Shielded | 220 μH | 1.9Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX00050515331T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 165mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 220 mA | Shielded | 330 μH | 7.4Ohm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPCF00070755330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 1.4 A | Shielded | 33 μH | 120mOhm | - | - | 0.228" (5.80mm) | - | ||
![]() AWVC00404018220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 810mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 790 mA | Shielded | 22 μH | 335mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() BPAL00080845150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 3 A | Shielded | 15 μH | 37.47mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() BWCM00161008R27G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 960MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 110 mA | Unshielded | 270 nH | 3.4Ohm Max | 30 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() AWVC006060453R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.9 A | Shielded | 3.3 μH | 22mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BPSD000303211R5M00 Chilisin Electronics | 60000 | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | - | - | Unshielded | 1.5 μH | 110mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() BPSF00070745331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 250mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 370 mA | Shielded | 330 μH | 740mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BPSC00101151270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | - | - | Shielded | 27 μH | 69mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWCM0016100820NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 550 mA | Unshielded | 20 nH | 160mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APSC000606201R5TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 1.5 μH | 38mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() APSD00080750271M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 420mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 270 μH | 1.11Ohm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BPDL00040418330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 260mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 550 mA | Shielded | 33 μH | 560mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWVF00505020150M00 Chilisin Electronics | 12000 | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.26A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.08 A | Shielded | 15 μH | 195mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() BWVC00201610R24T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2.8A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 2.7 A | Shielded | 240 nH | 26mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BPDR00060630151T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 350 mA | Shielded | 150 μH | 1.05Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDR000606302R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 2.8 A | Shielded | 2.2 μH | 18mOhm Max | - | - | 0.118" (3.00mm) | - |