- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPXX000303121R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.8 A | Shielded | 1 μH | 80mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() APMI00100868R30M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 32A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±20% | - | 54 A | Shielded | 300 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() APSC00050530331MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 190mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | Drum Core, Wirewound | - | Shielded | 330 μH | 3.4Ohm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BWVS004040188R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.1 A | Shielded | 8.2 μH | 155mOhm | - | - | 0.079" (2.00mm) | - | ||
![]() AWVS00808040271T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 730mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 450 mA | Shielded | 270 μH | 900mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() APSC00101151120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | Drum Core, Wirewound | - | Shielded | 12 μH | 36mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPSC00060630331TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | - | Shielded | 330 μH | 1.7Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVS00505040680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 900mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 700 mA | Shielded | 68 μH | 540mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BWVC00505040181M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 480 mA | Shielded | 180 μH | 1.25Ohm | - | - | 0.165" (4.20mm) | - | ||
![]() APSC00101151121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 120 μH | 303mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BWVT004040126R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 970mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVT | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.35 A | Shielded | 6.8 μH | 135mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BWCM001107055N5CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 1.77 A | Unshielded | 5.5 nH | 40mOhm Max | 35 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPCI001212102R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 10.7 A | Shielded | 2 μH | 7mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() AMQU000606302R2MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMQx | 0.287" L x 0.268" W (7.30mm x 6.80mm) | ±20% | Drum Core, Wirewound | 8 A | Shielded | 2.2 μH | 18.7mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS0012070715NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.28GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 560 mA | Unshielded | 15 nH | 170mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS0016100820NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 20 nH | 190mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWLM0018100933NJ00 Chilisin Electronics | In Stock | - | - | Through Hole | Nonstandard | - | - | 1.8GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWLM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.7 A | Unshielded | 33 nH | 35mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWHP001610086N8H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 1.4 A | Unshielded | 6.8 nH | 65mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCS001610088N2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 8.2 nH | 109mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APCI001212503R3TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 7 A | Shielded | 3.3 μH | 15mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 |