- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS001207071N3B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±0.1nH | Drum Core, Wirewound | 640 mA | Unshielded | 1.3 nH | 140mOhm Max | 10 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS0029282118NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1 A | Unshielded | 18 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BPDL000303124R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 500mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 880 mA | Shielded | 4.7 μH | 170mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWQC00322520R27ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 250MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 1.25 A | Unshielded | 270 nH | 34mOhm Max | - | - | 0.087" (2.20mm) | - | ||
![]() AWCS001610086N3K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 6.3 nH | 140mOhm Max | 20 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCM0018101043NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.78GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 840 mA | Unshielded | 43 nH | 210mOhm Max | 40 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BPCF000707452R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±20% | - | 3.3 A | Shielded | 2.2 μH | 15mOhm | - | - | 0.189" (4.80mm) | - | ||
![]() APSD000605453R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 3.5 μH | 30mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BWCS002317151R8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 80MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 170 mA | Unshielded | 1.8 μH | 2.5Ohm Max | 16 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BPCF000707324R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 1.7 A | Shielded | 4.7 μH | 36mOhm | - | - | 0.138" (3.50mm) | - | ||
![]() BWQC00322520150K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 22MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | 15 μH | 550mOhm Max | - | - | 0.087" (2.20mm) | - | ||
![]() AWVF00404015R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 4A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 4.2 A | Shielded | 470 nH | 19mOhm Max | - | - | 0.067" (1.70mm) | AEC-Q200 | ||
![]() BWCM0012070751NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.85GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±5% | Drum Core, Wirewound | 210 mA | Unshielded | 51 nH | 1.08Ohm Max | 25 @ 200MHz | - | 0.026" (0.66mm) | - | ||
![]() BMMA001010401R0MX2 Chilisin Electronics | 78557 | - | - | Surface Mount | Nonstandard | - | 28A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 18 A | Shielded | 1 μH | 3.3mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() ASCH001005051N1SCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | ASCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Shielded | 1.1 nH | 100mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | AEC-Q200 | ||
![]() AWCS00161008R22J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 200 mA | Unshielded | 220 nH | 2.1Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BWNL00292522390K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 18MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | 330 mA | Unshielded | 39 μH | 9.5Ohm Max | 10 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BWCS001610081N6B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 12.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±0.1nH | Drum Core, Wirewound | 700 mA | Unshielded | 1.6 nH | 30mOhm Max | 24 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWVS005050201R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 3.6 A | Shielded | 1 μH | 21mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() AMMA00060630R33MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Drum Core, Wirewound | 20 A | Shielded | 330 nH | 3.9mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 |