- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPXX00060635470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.2 A | Shielded | 47 μH | 245mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() APSC00131345120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | Drum Core, Wirewound | - | Shielded | 12 μH | 38mOhm Max | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BWCS0016100851NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.9GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 51 nH | 310mOhm Max | 38 @ 200MHz | - | 0.040" (1.02mm) | - | ||
![]() APSD000504323R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.15A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 3.3 μH | 58mOhm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BPSD00060530821K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 820 μH | 7.5Ohm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BWVC00404018100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.26A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 1.08 A | Shielded | 10 μH | 160mOhm | - | - | 0.075" (1.90mm) | - | ||
![]() BMRA000505203R3MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | Molded | 3.5 A | Shielded | 3.3 μH | 60mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCS0016100833NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 33 nH | 220mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSC000404181R5TS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.55 A | Shielded | 1.5 μH | 52mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BWCS0023171556NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 1.55GHz | 200 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 56 nH | 340mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BPAL00060645680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 810mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | - | 1.1 A | Shielded | 68 μH | 200mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BPXX000505153R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 1.8 A | Shielded | 3.3 μH | 125mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AWCM001610086N8H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 750 mA | Unshielded | 6.8 nH | 82mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() APMV00110812R22K0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 75A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMV | 0.421" L x 0.295" W (10.70mm x 7.50mm) | ±10% | - | 75 A | Shielded | 220 nH | 0.15mOhm | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BWLS002417152R7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 200MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 650 mA | Unshielded | 2.7 μH | 1.25Ohm Max | 23 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BWQC004532264R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 35MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 750 mA | Unshielded | 4.7 μH | 150mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BPCI00101040470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Multilayer | 1.65 A | Shielded | 47 μH | 358mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AMMA001313642R2MV1 Chilisin Electronics | 83447 | - | - | Surface Mount | Nonstandard | - | 40A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Drum Core, Wirewound | 22 A | Shielded | 2.2 μH | 4.2mOhm Max | - | - | 0.252" (6.40mm) | AEC-Q200 | ||
![]() BPXX00050515331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 165mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 220 mA | Shielded | 330 μH | 7.4Ohm Max | - | - | 0.059" (1.50mm) | - | ||
![]() AWVC00404018150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 940mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 850 mA | Shielded | 15 μH | 245mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 |