- Mfr
- Product Status
- Shielding
- Tolerance
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Type
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWCS0016100820NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 700 mA | Unshielded | 20 nH | 190mOhm Max | 38 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWLS002417151R0J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 400MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 1 μH | 690mOhm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() BWNL00292522R47J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 350MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 470 nH | 680mOhm Max | 30 @ 25.2MHz | - | 0.087" (2.20mm) | - | ||
![]() ASCQ0006030310NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 3.8GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±3% | Multilayer | 230 mA | Shielded | 10 nH | 850mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() BPXX00030315180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 530mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 580 mA | Shielded | 18 μH | 750mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APSC00101151471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 470 μH | 1.29Ohm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPCI00101040100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±20% | Multilayer | 3.9 A | Shielded | 10 μH | 77mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() ASCQ000603030N7B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | ASCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Multilayer | 900 mA | Shielded | 0.7 nH | 60mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | AEC-Q200 | ||
![]() BPAL00060645470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 970mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | - | 1.4 A | Shielded | 47 μH | 130mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BSPQ000603042N1B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.1nH | Thick Film | 600 mA | Unshielded | 2.1 nH | 120mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BSPQ000603049N1J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 4.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Thin Film | 300 mA | Unshielded | 9.1 nH | 400mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - | ||
![]() BSPQ000402032N4B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 9.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 450 mA | Unshielded | 2.4 nH | 200mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402033N0C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.2nH | Thin Film | 450 mA | Unshielded | 3 nH | 200mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402035N6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 6.1GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±5% | Thin Film | 300 mA | Unshielded | 5.6 nH | 400mOhm Max | 13 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BWVH00252012100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 800mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 680 mA | Shielded | 10 μH | 400mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BWCS00231715R82J00 Chilisin Electronics | 45 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | 215MHz | 25 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 180 mA | Unshielded | 820 nH | 2.35Ohm Max | 23 @ 50MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSC00101151471T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 470 μH | 1.29Ohm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BPDR00070730390T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 860mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 860 mA | Shielded | 39 μH | 210mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPXX000303201R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 2.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 2.5 A | Shielded | 1 μH | 40mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BSPQ000603044N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 7GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Thin Film | 500 mA | Unshielded | 4.3 nH | 170mOhm Max | 20 @ 500MHz | - | 0.017" (0.43mm) | - |