- Mfr
- Product Status
- Shielding
- Tolerance
- Type
- Features
- Inductance
- Mounting Type
- Operating Temperature
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00050520390TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 300mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 39 μH | 800mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPCI001212606R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 4.3 A | Shielded | 6.8 μH | 23mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BMME000606301R0MI8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMME | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 14 A | Shielded | 1 μH | 5.5mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() BWVC00505040221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 580mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 450 mA | Shielded | 220 μH | 1.45Ohm | - | - | 0.165" (4.20mm) | - | ||
![]() APCI00121260101KY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Drum Core, Wirewound | 1.3 A | Shielded | 100 μH | 160mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BMMA00060630R10MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 60A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.274" L x 0.260" W (6.95mm x 6.60mm) | ±20% | Molded | 32.5 A | Shielded | 100 nH | 1.7mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVS006060286R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 2.4 A | Shielded | 6.8 μH | 50mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() APCK00131111100M70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APCK | 0.504" L x 0.413" W (12.80mm x 10.50mm) | ±20% | - | 4.2 A | Shielded | 10 μH | 18mOhm Max | - | - | 0.421" (10.70mm) | AEC-Q200 | ||
![]() BKPB002016102R2TA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 400mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | Multilayer | 1 A | Shielded | 2.2 μH | 130mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() AWVH00252012100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 780mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 680 mA | Shielded | 10 μH | 400mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() APSA00131358150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | 3.9 A | Shielded | 15 μH | 31mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() AWCM0011060510NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 500 mA | Unshielded | 10 nH | 170mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPRR00101031100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.18A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 2.8 A | Shielded | 10 μH | 59mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() BMMN000404122R2MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 2.75 A | Shielded | 2.2 μH | 83.5mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BPCI00121210470MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 3.8 A | Shielded | 47 μH | 60mOhm Max | - | - | 0.394" (10.00mm) | - | ||
![]() BWCM0016100891NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 230 mA | Unshielded | 91 nH | 640mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPXX00050530150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.2 A | Shielded | 15 μH | 175mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC000404304R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.65 A | Shielded | 4.7 μH | 88.3mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWHP001107066N2H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 1.6 A | Unshielded | 6.2 nH | 70mOhm Max | 25 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BSCL00201209R33K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 145MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 250 mA | Unshielded | 330 nH | 550mOhm Max | 25 @ 25MHz | - | 0.043" (1.10mm) | - |