- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSL001309521R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 8A | 90MHz | 100 kHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 6.4 A | Unshielded | 1.5 μH | 10mOhm Max | - | - | 0.205" (5.21mm) | - | ||
![]() AMMA00060630R82MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 24A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | AMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Drum Core, Wirewound | 13 A | Shielded | 820 nH | 8mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BPAL00060645331M0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 470mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.264" L x 0.236" W (6.70mm x 6.00mm) | ±20% | - | 450 mA | Shielded | 330 μH | 1.59Ohm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BWHP0016100816NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 3.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.1 A | Unshielded | 16 nH | 125mOhm Max | 40 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWVH00201610R56MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2.4A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 1.8 A | Shielded | 560 nH | 72mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() APSC00101151270M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 27 μH | 69mOhm Max | - | - | 0.201" (5.10mm) | AEC-Q200 | ||
![]() BPXX000505151R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 3.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.65 A | Shielded | 1 μH | 50mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BMMA00050530R47MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 16A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 12.2 A | Shielded | 470 nH | 7.04mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC000303206R8THP Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | - | 1.1 A | Shielded | 6.8 μH | 195mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCM001107054N1DH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 9.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.5nH | Drum Core, Wirewound | 1.8 A | Unshielded | 4.1 nH | 44mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCS004938342R7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1812 (4532 Metric) | 1812 | - | 160MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.195" L x 0.150" W (4.95mm x 3.81mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 2.7 μH | 3.2Ohm Max | 60 @ 50MHz | - | 0.135" (3.43mm) | - | ||
![]() BMMA000505305R6MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.1A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 3 A | Shielded | 5.6 μH | 108mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWCM001107058N9JH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.42 A | Unshielded | 8.9 nH | 70mOhm Max | 31 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPSC00070730820TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | - | Shielded | 82 μH | 390mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BSCQ000603031N1C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 850 mA | Unshielded | 1.1 nH | 70mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() AFDI00131210R22M01 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 55A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.512" L x 0.472" W (13.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 60 A | Shielded | 220 nH | 0.6mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWVH002520101R0MH1 Chilisin Electronics | 76400 | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.1A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.6 A | Shielded | 1 μH | 80mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BKPB002016103R3TA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 350mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | Multilayer | 850 mA | Shielded | 3.3 μH | 170mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() APSC00131345560M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 56 μH | 190mOhm Max | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BWVH002520101R0TH1 Chilisin Electronics | 76400 | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.1A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.6 A | Shielded | 1 μH | 80mOhm | - | - | 0.039" (1.00mm) | - |