- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPDL00040418390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 240mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±20% | - | 470 mA | Shielded | 39 μH | 700mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() AFDI001919094R7M06 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 27A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.768" L x 0.748" W (19.50mm x 19.00mm) | ±20% | Drum Core, Wirewound | 31 A | Shielded | 4.7 μH | 3.2mOhm Max | - | - | 0.350" (8.90mm) | AEC-Q200 | ||
![]() BSCH001005052N2SCS Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 8.1GHz | 100 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 2.2 nH | 120mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BWCS001207071N9J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 11.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 1.04 A | Unshielded | 1.9 nH | 70mOhm Max | 16 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS00292821R75G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 4.1GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 750 nH | 80mOhm Max | 50 @ 50MHz | - | 0.083" (2.10mm) | - | ||
![]() BPCI00121280130TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 4.9 A | Shielded | 13 μH | 24.3mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCM001610086N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 750 mA | Unshielded | 6.8 nH | 82mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APSD000605301R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.7A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 1.8 μH | 30mOhm Max | - | - | 0.130" (3.30mm) | AEC-Q200 | ||
![]() BWVH002016102R2TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 1.2A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 970 mA | Shielded | 2.2 μH | 205mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BPDC000505304R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±30% | - | 1.8 A | Shielded | 4.7 μH | 63mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWPS00383829220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 30MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Drum Core, Wirewound | 650 mA | Shielded | 22 μH | 1.4Ohm Max | 33 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() AWVT00505020R47M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 7.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | - | 5 A | Unshielded | 470 nH | 13.5mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() BWHH001611088N7H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.4 A | Unshielded | 8.7 nH | 54mOhm Max | 46 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPSD00050432331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 210mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | - | - | Unshielded | 330 μH | 5.85Ohm Max | - | - | 0.138" (3.50mm) | - | ||
![]() BPSS00080740680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.36A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.362" L x 0.291" W (9.20mm x 7.40mm) | ±20% | - | 1.2 A | Shielded | 68 μH | 310mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() AWVT006060201R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVT | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.3 A | Unshielded | 1.5 μH | 26mOhm | - | - | 0.087" (2.20mm) | AEC-Q200 | ||
![]() AWCM0016100891NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 230 mA | Unshielded | 91 nH | 640mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() AWCS0037282247NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 1.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±2% | Drum Core, Wirewound | 1 A | Unshielded | 47 nH | 130mOhm Max | 55 @ 300MHz | - | 0.087" (2.20mm) | - | ||
![]() AWCS0012070727NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.48GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 27 nH | 300mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSY001309514R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | 30MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | - | 2.7 A | Shielded | 4.7 μH | 54mOhm Max | 10 @ 100kHz | - | 0.200" (5.08mm) | - |