- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSA00131358221M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | 1.2 A | Shielded | 220 μH | 324mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() BMNI000404124R7MEX Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMNI | 0.161" L x 0.161" W (4.10mm x 4.10mm) | ±20% | Molded | 2.6 A | Shielded | 4.7 μH | 113mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() APCI00121260680M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.5 A | Shielded | 68 μH | 130mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() APAL00060645680M70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 810mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±20% | Drum Core, Wirewound | 1.1 A | Shielded | 68 μH | 200mOhm | - | - | 0.189" (4.80mm) | AEC-Q200 | ||
![]() BWHP0011070621NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 450 mA | Unshielded | 21 nH | 360mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() AWCM0011060562NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±2% | Drum Core, Wirewound | 145 mA | Unshielded | 62 nH | 1.82Ohm Max | 20 @ 200MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BWPS00383830471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3.1MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Drum Core, Wirewound | 160 mA | Shielded | 470 μH | 19Ohm Max | 33 @ 1MHz | - | 0.120" (3.05mm) | - | ||
![]() BPSY00191576330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.3A | 11MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | 2.8 A | Shielded | 33 μH | 75mOhm Max | 40 @ 100kHz | - | 0.300" (7.62mm) | - | ||
![]() AWVS006060452R2TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 4.9 A | Shielded | 2.2 μH | 17mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BWCM0018101011NGL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 4.75GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±2% | Drum Core, Wirewound | 1.6 A | Unshielded | 11 nH | 52mOhm Max | 40 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BWQV00453226220J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 15MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±5% | Drum Core, Wirewound | 320 mA | Unshielded | 22 μH | 940mOhm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BWCS00161008R10K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.4GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 100 nH | 580mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCA00070745471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 370mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±20% | - | 460 mA | Shielded | 470 μH | 1.44Ohm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BPRR001010411R5TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 8.4 A | Shielded | 1.5 μH | 6.6mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BMRF00101040R90MD1 Chilisin Electronics | 120000 | - | - | Surface Mount | Nonstandard | - | 20A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.457" L x 0.398" W (11.60mm x 10.10mm) | ±20% | Molded | 22 A | Shielded | 900 nH | 3mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BSCL00201212100K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 24MHz | 2 MHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | BSCL | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±10% | Multilayer | 15 mA | Unshielded | 10 μH | 1.1Ohm Max | 45 @ 2MHz | - | 0.057" (1.45mm) | - | ||
![]() BPSC00131360471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 650mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 470 μH | 700mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWCM0011060539NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±3% | Drum Core, Wirewound | 250 mA | Unshielded | 39 nH | 700mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() APSC000303161R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | Drum Core, Wirewound | 1.8 A | Shielded | 1.8 μH | 75mOhm Max | - | - | 0.061" (1.55mm) | AEC-Q200 | ||
![]() APSC00030316120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 520mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | Drum Core, Wirewound | 640 mA | Shielded | 12 μH | 394mOhm Max | - | - | 0.061" (1.55mm) | AEC-Q200 |