- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWHP001610084N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 7.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 1.3 A | Unshielded | 4.3 nH | 88mOhm Max | 26 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BMMS00131360330MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMS | 0.559" L x 0.496" W (14.20mm x 12.60mm) | ±20% | Molded | 4 A | Shielded | 33 μH | 75mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BMMA001010303R3MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 9 A | Shielded | 3.3 μH | 16mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWLS00100606R25K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 900MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±10% | Drum Core, Wirewound | 520 mA | Unshielded | 250 nH | 360mOhm Max | 11 @ 25MHz | - | 0.026" (0.66mm) | - | ||
![]() AWCS001610083N6J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 3.6 nH | 63mOhm Max | 22 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWVH002520121R5M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.9A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.6 A | Shielded | 1.5 μH | 75mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BPRR001010314R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.65A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 4 A | Shielded | 4.7 μH | 30mOhm Max | - | - | 0.122" (3.10mm) | - | ||
![]() APSC00131360680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Drum Core, Wirewound | - | Shielded | 68 μH | 120mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWCT00231711R15J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.05GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | 150 nH | 800mOhm Max | 40 @ 250MHz | - | 0.043" (1.10mm) | - | ||
![]() BWVF00303010100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 570mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 560 mA | Shielded | 10 μH | 430mOhm | - | - | 0.040" (1.02mm) | - | ||
![]() BPXX000404184R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.7A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.6 A | Shielded | 4.7 μH | 125mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPCA000707453R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±30% | - | 4.8 A | Shielded | 3.3 μH | 20.8mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() AWHP0016100843NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.45GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 810 mA | Unshielded | 43 nH | 225mOhm Max | 45 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWLT002418104R7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLT | 0.094" L x 0.073" W (2.40mm x 1.85mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 4.7 μH | 1.95Ohm Max | - | - | 0.041" (1.05mm) | - | ||
![]() BMMS00131360220MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMS | 0.559" L x 0.496" W (14.20mm x 12.60mm) | ±20% | Molded | 5 A | Shielded | 22 μH | 39.5mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWCM0011070513NJL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.24 A | Unshielded | 13 nH | 93mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BMMA000606503R3MV1 Chilisin Electronics | 76400 | - | - | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 8 A | Shielded | 3.3 μH | 20.9mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPSD00060525390K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 750mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 39 μH | 690mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() AWVF003030104R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 950 mA | Shielded | 4.7 μH | 205mOhm Max | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BMMN001010403R3MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMN | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 9 A | Shielded | 3.3 μH | 12mOhm Max | - | - | 0.157" (4.00mm) | - |