- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWQV00453226220K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 15MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±10% | Drum Core, Wirewound | 320 mA | Unshielded | 22 μH | 940mOhm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BPDH00040415100Y00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±25% | - | 670 mA | Shielded | 10 μH | 440mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWQC00322516R47TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 100MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Drum Core, Wirewound | 3.4 A | Unshielded | 470 nH | 30mOhm Max | - | - | 0.067" (1.70mm) | - | ||
![]() AFSI000909081R5M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 28A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFSI | 0.366" L x 0.354" W (9.30mm x 9.00mm) | ±20% | Drum Core, Wirewound | 28 A | Shielded | 1.5 μH | 3.5mOhm Max | - | - | 0.335" (8.50mm) | AEC-Q200 | ||
![]() BWCM001810102N2CL8 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 15GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±0.2nH | Drum Core, Wirewound | 3.2 A | Unshielded | 2.2 nH | 18mOhm Max | 24 @ 250MHz | - | 0.041" (1.05mm) | - | ||
![]() BWHQ0023181648NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.4GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±10% | Drum Core, Wirewound | 1.2 A | Unshielded | 48 nH | 110mOhm Max | 65 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() BPCF00131365680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 2.4 A | Shielded | 68 μH | 78.7mOhm | - | - | 0.270" (6.85mm) | - | ||
![]() BMRG00131360150MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 9A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.543" L x 0.496" W (13.80mm x 12.60mm) | ±20% | Molded | 6 A | Shielded | 15 μH | 29mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWCS0016100868NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.7GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 68 nH | 340mOhm Max | 37 @ 200MHz | - | 0.040" (1.02mm) | - | ||
![]() AFSI000909088R2M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 12A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFSI | 0.366" L x 0.354" W (9.30mm x 9.00mm) | ±20% | Drum Core, Wirewound | 11 A | Shielded | 8.2 μH | 15mOhm Max | - | - | 0.335" (8.50mm) | AEC-Q200 | ||
![]() BPXX00040430330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 700mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 850 mA | Shielded | 33 μH | 455mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWCS0012070751NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.75GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 100 mA | Unshielded | 51 nH | 820mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSF00101045331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 540mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSF | 0.398" L x 0.398" W (10.10mm x 10.10mm) | ±20% | - | 580 mA | Shielded | 330 μH | 680mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() AWVS006060451R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 8.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 5 A | Shielded | 1.8 μH | 17mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BWHQ0023181618NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.55GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±10% | Drum Core, Wirewound | 1.4 A | Unshielded | 18 nH | 60mOhm Max | 75 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() BWCM0011070510NGL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.4 A | Unshielded | 10 nH | 81mOhm Max | 31 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BWHP0011070624NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.15GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 24 nH | 260mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BPCI00121280270MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 3.3 A | Shielded | 27 μH | 53.1mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCM0012070716NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 370 mA | Unshielded | 16 nH | 240mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPXX00040430220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 800mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.1 A | Shielded | 22 μH | 290mOhm Max | - | - | 0.118" (3.00mm) | - |