- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Material-Core | Mfr | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Reach Compliance Code | Inductance | DC Resistance (DCR) | Q @ Freq | Inductor Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPDL000303206R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 520mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.32 A | Shielded | - | 6.8 μH | 106mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BWHC0018121018NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.8GHz | CHILISIN ELECTRONICS CORP | 250 MHz | Chilisin Electronics Corp | BWHC0018121018NJ00 | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | Active | 5.69 | Yes | -40°C ~ 125°C | BWHC | 0.071" L x 0.049" W (1.80mm x 1.25mm) | ±5% | Drum Core, Wirewound | 1.9 A | Unshielded | compliant | 18 nH | 99mOhm Max | 40 @ 250MHz | GENERAL PURPOSE INDUCTOR | - | 0.040" (1.02mm) | - | ||
![]() BPSD00100965471K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 820mA | - | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | - | 470 μH | 1.421Ohm Max | - | - | - | 0.272" (6.90mm) | - | ||
![]() BPCA00070745331M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 450mA | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±20% | - | 580 mA | Shielded | - | 330 μH | 960mOhm Max | - | - | - | 0.189" (4.80mm) | - | ||
![]() BWCS0016100891NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.4GHz | - | 150 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | - | 91 nH | 580mOhm Max | 34 @ 150MHz | - | - | 0.040" (1.02mm) | - | ||
![]() APCI00121280220T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5.3A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 3.6 A | Shielded | - | 22 μH | 43.2mOhm Max | - | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() APSD00060545820K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 580mA | - | - | 2.52 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | Drum Core, Wirewound | - | Unshielded | - | 82 μH | 600mOhm Max | - | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BWHQ0030282133NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 1.7GHz | - | 50 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±10% | Drum Core, Wirewound | 1.3 A | Unshielded | - | 33 nH | 90mOhm Max | 75 @ 350MHz | - | - | 0.083" (2.10mm) | - | ||
![]() BPXX000303086R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 590mA | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 670 mA | Shielded | - | 6.8 μH | 500mOhm Max | - | - | - | 0.031" (0.80mm) | - | ||
![]() BWCS002928218R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 25MHz | - | 7.9 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 170 mA | Unshielded | - | 8.2 μH | 6Ohm Max | 18 @ 7.9MHz | - | - | 0.083" (2.10mm) | - | ||
![]() BWNL00241715R39K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 210MHz | - | 25.2 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 490 mA | Unshielded | - | 390 nH | 500mOhm Max | 25 @ 25.2MHz | - | - | 0.060" (1.52mm) | - | ||
![]() BWHQ0030282122NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 2.05GHz | - | 50 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | - | 22 nH | 70mOhm Max | 62 @ 350MHz | - | - | 0.083" (2.10mm) | - | ||
![]() BWCT00231711R56J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 550MHz | - | 25 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 300 mA | Unshielded | - | 560 nH | 1.9Ohm Max | 18 @ 50MHz | - | - | 0.043" (1.10mm) | - | ||
![]() BSCQ000603032N3CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 460mA | 10GHz | - | 500 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | - | 2.3 nH | 240mOhm Max | 14 @ 500MHz | - | - | 0.013" (0.33mm) | - | ||
![]() BPSD00100940181K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 560mA | - | - | 1 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 105°C | BPSD | 0.394" L x 0.354" W (10.00mm x 9.00mm) | ±10% | - | - | Unshielded | - | 180 μH | 620mOhm Max | - | - | - | 0.177" (4.50mm) | - | ||
![]() BPDR00080830330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.3A | - | - | 100 kHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPDx | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | - | 1.45 A | Shielded | - | 33 μH | 156mOhm Max | - | - | - | 0.118" (3.00mm) | - | ||
![]() AKPB002016102R2MA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 400mA | - | - | 3 MHz | - | - | Ferrite | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | AKPx | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.2 A | Shielded | - | 2.2 μH | 110mOhm | - | - | - | 0.039" (1.00mm) | AEC-Q200 | ||
![]() BPXX00040420100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 850mA | - | - | 100 kHz | - | - | - | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1 A | Shielded | - | 10 μH | 185mOhm Max | - | - | - | 0.079" (2.00mm) | - | ||
![]() BWCT0023171147NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2GHz | - | 200 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | - | 47 nH | 390mOhm Max | 50 @ 500MHz | - | - | 0.043" (1.10mm) | - | ||
![]() BWCM0012070710NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.5GHz | - | 100 MHz | - | - | Ceramic | Chilisin Electronics | Tape & Reel (TR) | - | Active | - | - | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 500 mA | Unshielded | - | 10 nH | 170mOhm Max | 25 @ 250MHz | - | - | 0.026" (0.66mm) | - |