- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC00070740680TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 600mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | - | Shielded | 68 μH | 234mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BPSY00191576680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.2A | 7MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSY | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | - | 2 A | Shielded | 68 μH | 140mOhm Max | 40 @ 100kHz | - | 0.300" (7.62mm) | - | ||
![]() BWNL002417151R8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 80MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 270 mA | Unshielded | 1.8 μH | 1.2Ohm Max | 15 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() BPCI00121280221K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.16A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Multilayer | 1.16 A | Shielded | 220 μH | 390mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWCS002928213R9G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 100MHz | 7.9 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 260 mA | Unshielded | 3.9 μH | 3.6Ohm Max | 20 @ 25MHz | - | 0.083" (2.10mm) | - | ||
![]() BWVH00252012R68MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.9A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.6 A | Shielded | 680 nH | 31mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() AWVF002520123R3M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.45A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 1.5 A | Shielded | 3.3 μH | 130mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPSC00131360180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.8A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | Shielded | 18 μH | 34mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() AWCS0023171568NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.45GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 500 mA | Unshielded | 68 nH | 380mOhm Max | 60 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() BPCF00131375330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 3.4 A | Shielded | 33 μH | 39.5mOhm | - | - | 0.309" (7.85mm) | - | ||
![]() AWCS0012070723NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.72GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 23 nH | 300mOhm Max | 22 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCS001610089N1K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 9.1 nH | 120mOhm Max | 28 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWVF002520125R6T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 1.05A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1 A | Shielded | 5.6 μH | 210mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BWCM00161008R47J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 700MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 75 mA | Unshielded | 470 nH | 7Ohm Max | 30 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BWQC00322516100K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 26MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | 10 μH | 300mOhm | - | - | 0.067" (1.70mm) | - | ||
![]() AWVH002520121R5TH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 1.8 A | Unshielded | 1.5 μH | 88mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() AWCS002317157N5G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 4.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 7.5 nH | 140mOhm Max | 50 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() BDCL002016102R2MS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDCL | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Molded | 1.3 A | Shielded | 2.2 μH | 204mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() AWVH00252012R50T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 3.3A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±30% | - | 2.5 A | Unshielded | 500 nH | 27mOhm | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BPCI00121280221TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 1.16 A | Shielded | 220 μH | 390mOhm Max | - | - | 0.315" (8.00mm) | - |