- Tolerance
- Type
- Inductance
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWCS00372822R56J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 470MHz | 35 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.146" L x 0.110" W (3.70mm x 2.80mm) | ±5% | Drum Core, Wirewound | 460 mA | Unshielded | 560 nH | 1.34Ohm Max | 45 @ 150MHz | - | 0.087" (2.20mm) | - | ||
![]() BPXX00040420101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 260mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 400 mA | Shielded | 100 μH | 1.4Ohm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPSC00050530391MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 180mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | - | Shielded | 390 μH | 3.56Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPCA000707454R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPCA | 0.291" L x 0.276" W (7.40mm x 7.00mm) | ±30% | - | 4.1 A | Shielded | 4.7 μH | 23.4mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BWNL002417158R2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 33MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 120 mA | Unshielded | 8.2 μH | 3.6Ohm Max | 15 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() BWCT002317115N1J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 5.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 800 mA | Unshielded | 5.1 nH | 60mOhm Max | 50 @ 1GHz | - | 0.043" (1.10mm) | - | ||
![]() AWCS0016100843NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 600 mA | Unshielded | 43 nH | 280mOhm Max | 39 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BPCI00121250120T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 4 A | Shielded | 12 μH | 38mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BWCM0012070722NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±2% | Drum Core, Wirewound | 310 mA | Unshielded | 22 nH | 300mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWQV00453226220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 15MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 320 mA | Unshielded | 22 μH | 940mOhm Max | 35 @ 1MHz | - | 0.110" (2.80mm) | - | ||
![]() BPDR00050530101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±20% | - | 290 mA | Shielded | 100 μH | 1.02Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSD00080750681K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 290mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | Unshielded | 680 μH | 2.5Ohm Max | - | - | 0.209" (5.30mm) | - | ||
![]() BWVH00595610150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 720mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVH | 0.232" L x 0.220" W (5.90mm x 5.60mm) | ±30% | - | 720 mA | Shielded | 15 μH | 375mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() AWVF00303012470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 490mA | - | 1 MHz | Ferrite | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 430 mA | Shielded | 47 μH | 1.82Ohm Max | - | - | 0.047" (1.20mm) | AEC-Q200 | ||
![]() AWVI00322522330KH0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 10MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVI | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 280 mA | Unshielded | 33 μH | 1.4Ohm Max | 15 @ 2.52MHz | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() BWVS00606045330TL1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.53A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.44 A | Shielded | 33 μH | 170mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BWLS00100606R30K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 860MHz | 25 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±10% | Drum Core, Wirewound | 420 mA | Unshielded | 300 nH | 410mOhm Max | 11 @ 25MHz | - | 0.026" (0.66mm) | - | ||
![]() APCI00121260821MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 430mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 430 mA | Shielded | 820 μH | 1.34Ohm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPSD000605251R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.3A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 1.8 μH | 50mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() APCI00121210122MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 640mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 790 mA | Shielded | 1.2 mH | 1.33Ohm Max | - | - | 0.394" (10.00mm) | AEC-Q200 |