- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWHP001107062N4C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 14GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±0.2nH | Drum Core, Wirewound | 2 A | Unshielded | 2.4 nH | 45mOhm Max | 25 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() APCI00121260681KY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±10% | Drum Core, Wirewound | 480 mA | Shielded | 680 μH | 1.2Ohm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BWVF00303010470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 260mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 250 mA | Shielded | 47 μH | 1.75Ohm | - | - | 0.040" (1.02mm) | - | ||
![]() BPRR00101041151MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 1.4 A | Shielded | 150 μH | 400mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BWCM0012070723NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 310 mA | Unshielded | 23 nH | 300mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWVS006060453R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 7.02A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.96 A | Shielded | 3 μH | 22mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() BWQC00322516101M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 10MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 100 mA | Unshielded | 100 μH | 3.5Ohm Max | - | - | 0.067" (1.70mm) | - | ||
![]() AWCS0012070730NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.35GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 400 mA | Unshielded | 30 nH | 350mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWHQ0023181651NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 1.4GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.090" L x 0.071" W (2.29mm x 1.80mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 51 nH | 120mOhm Max | 65 @ 500MHz | - | 0.061" (1.55mm) | - | ||
![]() BWCS00161008R10H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.4GHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 400 mA | Unshielded | 100 nH | 580mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | - | ||
![]() BSCH001005056N2SCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.5GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 6.2 nH | 220mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BSCQ000603032N1C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | 550 mA | Unshielded | 2.1 nH | 160mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BPCF001313756R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 7.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | 5.9 A | Shielded | 6.8 μH | 13.1mOhm | - | - | 0.309" (7.85mm) | - | ||
![]() AWCS0012070727NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.48GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±2% | Drum Core, Wirewound | 400 mA | Unshielded | 27 nH | 300mOhm Max | 24 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APMI00070750R12T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 38A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | - | 31 A | Shielded | 120 nH | 0.32mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() BPSA00070748151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | 4MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | 550 mA | Shielded | 150 μH | 408mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() BWLS0010060636NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.3GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±5% | Drum Core, Wirewound | 1 A | Unshielded | 36 nH | 92mOhm Max | 10 @ 100MHz | - | 0.026" (0.66mm) | - | ||
![]() APCI001212604R7M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 8 A | Shielded | 4.7 μH | 13mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BPCI00121280560MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 2.35 A | Shielded | 56 μH | 110mOhm Max | - | - | 0.315" (8.00mm) | - | ||
![]() BWLS0010060620NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.6GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.040" L x 0.022" W (1.02mm x 0.55mm) | ±10% | Drum Core, Wirewound | 1.6 A | Unshielded | 20 nH | 50mOhm Max | 10 @ 100MHz | - | 0.026" (0.66mm) | - |