- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPDR000505301R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.56A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 2.56 A | Shielded | 1 μH | 23.6mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSD00060525820K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 500mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 82 μH | 1.2Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BWCS00292821R12J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 950MHz | 25 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | - | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±5% | Drum Core, Wirewound | 650 mA | Unshielded | 120 nH | 630mOhm Max | 60 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() BWNL00292522120J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 30MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±5% | Drum Core, Wirewound | 550 mA | Unshielded | 12 μH | 3.8Ohm Max | 15 @ 2.52MHz | - | 0.087" (2.20mm) | - | ||
![]() BPRR00101041271K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 840mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±10% | - | 550 mA | Shielded | 270 μH | 853mOhm Max | - | - | 0.161" (4.10mm) | - | ||
![]() BWCS00161008R33K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 900MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±10% | Drum Core, Wirewound | 100 mA | Unshielded | 330 nH | 3.89Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCS0012070772NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.26GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 30 mA | Unshielded | 72 nH | 2Ohm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BWCS00161008R47G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 500MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 100 mA | Unshielded | 470 nH | 4.5Ohm Max | 25 @ 100MHz | - | 0.040" (1.02mm) | - | ||
![]() BMMA00040412R47MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.8A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 6 A | Shielded | 470 nH | 21mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWNL00241715R82J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 130MHz | 25.2 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNL | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±5% | Drum Core, Wirewound | 400 mA | Unshielded | 820 nH | 750mOhm Max | 25 @ 25.2MHz | - | 0.060" (1.52mm) | - | ||
![]() AWVS006060454R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 3.5 A | Shielded | 4.7 μH | 31mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() BWCS00292821R10G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 1GHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±2% | Drum Core, Wirewound | 650 mA | Unshielded | 100 nH | 560mOhm Max | 60 @ 350MHz | - | 0.083" (2.10mm) | - | ||
![]() APSC00101140180M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±20% | Drum Core, Wirewound | - | Shielded | 18 μH | 75mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() AWVF003030151R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 3A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 2.6 A | Shielded | 1.5 μH | 63mOhm Max | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() BWHQ003028214N1J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 6GHz | 50 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHQ | 0.117" L x 0.110" W (2.96mm x 2.79mm) | ±5% | Drum Core, Wirewound | 1.6 A | Unshielded | 4.1 nH | 50mOhm Max | 75 @ 1.5GHz | - | 0.083" (2.10mm) | - | ||
![]() AWCM001106057N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±5% | Drum Core, Wirewound | 570 mA | Unshielded | 7.5 nH | 130mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BPXX000303101R0M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 1.75 A | Shielded | 1 μH | 85mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS001207076N2K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 760 mA | Unshielded | 6.2 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BSCQ000603032N4CHR Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | 430mA | 10GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.2nH | Multilayer | - | Unshielded | 2.4 nH | 260mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWVN00322515220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | 500mA | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWVN | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±30% | Wirewound | 450 mA | Unshielded | 22 μH | 810mOhm | - | - | 0.067" (1.70mm) | - |