- Tolerance
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Shielding
- Type
- Inductance
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSC00070740220TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | Drum Core, Wirewound | - | Shielded | 22 μH | 96mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWCS001207079N1J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.16GHz | 250 MHz | Ceramic | Chilisin Electronics | - | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±5% | Drum Core, Wirewound | 680 mA | Unshielded | 9.1 nH | 100mOhm Max | 22 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APSD00030321121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 200mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.130" L x 0.118" W (3.30mm x 3.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 120 μH | 2.9Ohm Max | - | - | 0.094" (2.40mm) | AEC-Q200 | ||
![]() AWVS006060453R3ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4.9A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 4.2 A | Shielded | 3.3 μH | 24mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() AWCM0016100813NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 13 nH | 130mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BWCM0012070756NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.047" L x 0.028" W (1.19mm x 0.70mm) | ±3% | Drum Core, Wirewound | 200 mA | Unshielded | 56 nH | 1.17Ohm Max | 25 @ 200MHz | - | 0.026" (0.66mm) | - | ||
![]() BPXX00050530221T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 250mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 450 mA | Shielded | 220 μH | 1.35Ohm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPDR000707305R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.264" L x 0.264" W (6.70mm x 6.70mm) | ±30% | - | 2.4 A | Shielded | 5 μH | 31mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPAS000808452R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 6.3 A | Shielded | 2.2 μH | 13mOhm | - | - | 0.177" (4.50mm) | - | ||
![]() BWLS0006040417NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 2.4GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 750 mA | Unshielded | 17 nH | 130mOhm Max | 7 @ 100MHz | - | 0.018" (0.45mm) | - | ||
![]() BWNC00372926560J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 189mA | 9MHz | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.146" L x 0.114" W (3.70mm x 2.90mm) | ±5% | Drum Core, Wirewound | - | Unshielded | 56 μH | 2.49Ohm Max | 15 @ 2.52MHz | - | 0.102" (2.60mm) | - | ||
![]() BWVF005050206R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 1.98A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVF | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 1.62 A | Shielded | 6.8 μH | 93mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() AWVH002016101R0MH1 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2A | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVH | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | - | 1.2 A | Unshielded | 1 μH | 110mOhm | - | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BKPB002016102R2MA6 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 400mA | - | 3 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Multilayer | 1.2 A | Shielded | 2.2 μH | 110mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BWLM0011070696NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.1GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWLM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 730 mA | Unshielded | 96 nH | 160mOhm Max | - | - | 0.028" (0.70mm) | - | ||
![]() APSL00130952681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | 2.5MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 400 mA | Unshielded | 680 μH | 2.02Ohm Max | - | - | 0.205" (5.21mm) | AEC-Q200 | ||
![]() AFDI00161311120M01 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 15A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.610" L x 0.512" W (15.50mm x 13.00mm) | ±20% | Drum Core, Wirewound | 12 A | Shielded | 12 μH | 12mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BWLM00110706R13J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWLM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 640 mA | Unshielded | 130 nH | 230mOhm Max | - | - | 0.028" (0.70mm) | - | ||
![]() AWCM0011060520NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.041" L x 0.024" W (1.05mm x 0.60mm) | ±2% | Drum Core, Wirewound | 370 mA | Unshielded | 20 nH | 270mOhm Max | 25 @ 250MHz | - | 0.022" (0.55mm) | AEC-Q200 | ||
![]() BWCT001609064N7H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 5.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.063" L x 0.035" W (1.60mm x 0.90mm) | ±3% | Drum Core, Wirewound | 960 mA | Unshielded | 4.7 nH | 120mOhm Max | 22 @ 250MHz | - | 0.024" (0.60mm) | - |