- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWPS00383829150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 75MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Drum Core, Wirewound | 700 mA | Shielded | 15 μH | 1.15Ohm Max | 30 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() BWVC00606028100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 2.34A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 2.25 A | Shielded | 10 μH | 65mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() BWVC005050406R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 3.42A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.7 A | Shielded | 6.8 μH | 50mOhm | - | - | 0.165" (4.20mm) | - | ||
![]() BMMA00131364100MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 15.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.520" L x 0.508" W (13.20mm x 12.90mm) | ±20% | Molded | 10 A | Shielded | 10 μH | 17.2mOhm Max | - | - | 0.252" (6.40mm) | - | ||
![]() BMRB00060624R22MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 34A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 21 A | Shielded | 220 nH | 3.2mOhm Max | - | - | 0.094" (2.40mm) | - | ||
![]() APCI00121260150MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 3.3 A | Shielded | 15 μH | 30mOhm Max | - | - | 0.236" (6.00mm) | AEC-Q200 | ||
![]() BSCQ000603037N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 4.6GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±5% | Multilayer | 305 mA | Unshielded | 7.5 nH | 550mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() AFDI001919093R3M06 Chilisin Electronics | In Stock | - | - | Through Hole | Radial | Radial | 33A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFDI | 0.768" L x 0.748" W (19.50mm x 19.00mm) | ±20% | Drum Core, Wirewound | 39 A | Shielded | 3.3 μH | 2.3mOhm Max | - | - | 0.350" (8.90mm) | AEC-Q200 | ||
![]() BPXX00050515680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 380mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 470 mA | Shielded | 68 μH | 1.45Ohm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPSC00050520560TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 260mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 56 μH | 1.08Ohm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWVC00606028150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.89A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 1.8 A | Shielded | 15 μH | 93mOhm | - | - | 0.118" (3.00mm) | - | ||
![]() BMME000505121R5MX1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.3A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMME | 0.216" L x 0.204" W (5.49mm x 5.18mm) | ±20% | Molded | 4.3 A | Shielded | 1.5 μH | 50mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() APCI00101040101TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.45A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±30% | Drum Core, Wirewound | 1.1 A | Shielded | 100 μH | 698mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() AMRU001313651R0MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.543" L x 0.504" W (13.80mm x 12.80mm) | ±20% | Drum Core, Wirewound | 28 A | Shielded | 1 μH | 2.1mOhm Max | - | - | 0.256" (6.50mm) | AEC-Q200 | ||
![]() BPRR00101051470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 2 A | Shielded | 47 μH | 130mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWHP00231715R22J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 930MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 500 mA | Unshielded | 220 nH | 426mOhm Max | 75 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSD000504322R7M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.43A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±20% | - | - | Unshielded | 2.7 μH | 52mOhm Max | - | - | 0.138" (3.50mm) | - | ||
![]() AWVF002016126R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 820mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 780 mA | Shielded | 6.8 μH | 465mOhm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BWCM001610084N7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 850 mA | Unshielded | 4.7 nH | 59mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BMRB000606301R2MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Molded | 10 A | Shielded | 1.2 μH | 10mOhm Max | - | - | 0.118" (3.00mm) | - |