- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPSC000606306R8MS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.2A | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±20% | - | - | Shielded | 6.8 μH | 50mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWHP0011070625NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.15GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 700 mA | Unshielded | 25 nH | 310mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BSCQ000603033N6S00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 8.1GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCQ | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 3.6 nH | 320mOhm Max | 14 @ 500MHz | - | 0.013" (0.33mm) | - | ||
![]() BWCM001107055N0GL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 10GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.77 A | Unshielded | 5 nH | 40mOhm Max | 32 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() APSD00050432331K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 210mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.177" L x 0.157" W (4.50mm x 4.00mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 330 μH | 5.85Ohm Max | - | - | 0.138" (3.50mm) | AEC-Q200 | ||
![]() BPXX000303151R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 1.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1.4 A | Shielded | 1.8 μH | 100mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() APCI00121250270MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.8A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 2.8 A | Shielded | 27 μH | 80mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() BPAL000606453R3T09 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.283" L x 0.236" W (7.20mm x 6.00mm) | ±30% | - | 3.7 A | Shielded | 3.3 μH | 19mOhm Max | - | - | 0.189" (4.80mm) | - | ||
![]() APSC00060620120TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 900mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | Drum Core, Wirewound | - | Shielded | 12 μH | 153mOhm Max | - | - | 0.079" (2.00mm) | AEC-Q200 | ||
![]() BWHP0016100847NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.3GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 680 mA | Unshielded | 47 nH | 240mOhm Max | 43 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWVS005050203R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 2.52 A | Shielded | 3.3 μH | 48mOhm | - | - | 0.087" (2.20mm) | - | ||
![]() AWVC004040181R2M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 3.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 3.2 A | Shielded | 1.2 μH | 27mOhm Max | - | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() BWCM0016100812NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 12 nH | 130mOhm Max | 35 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() APSD00080750390M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.1A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 39 μH | 160mOhm Max | - | - | 0.209" (5.30mm) | AEC-Q200 | ||
![]() BWHP0016100851NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.3GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±3% | Drum Core, Wirewound | 660 mA | Unshielded | 51 nH | 280mOhm Max | 42 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() AWVS00808040680T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 1.2 A | Shielded | 68 μH | 240mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() BMRA000505306R8MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMRX | 0.224" L x 0.213" W (5.70mm x 5.40mm) | ±20% | Molded | 3 A | Shielded | 6.8 μH | 110mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSC001011511R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.413" L x 0.406" W (10.50mm x 10.30mm) | ±30% | - | - | Shielded | 1.5 μH | 8.1mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWQC00453226471J00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 3MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±5% | Drum Core, Wirewound | 90 mA | Unshielded | 470 μH | 8.5Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BPSC00040418150TS1 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 450 mA | Shielded | 15 μH | 295mOhm Max | - | - | 0.071" (1.80mm) | - |