- Tolerance
- Inductance
- Type
- Shielding
- Current - Saturation (Isat)
- DC Resistance (DCR)
- Features
- Frequency-Self-Resonant
- Height Seated (Max)
- Material-Core
- Mfr
- Mounting Type
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWVS004040122R2T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 1.53A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 1.35 A | Shielded | 2.2 μH | 65mOhm | - | - | 0.051" (1.30mm) | - | ||
![]() BWCS001207075N8H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±3% | Drum Core, Wirewound | 760 mA | Unshielded | 5.8 nH | 83mOhm Max | 20 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APCI001212105R8TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 7.6 A | Shielded | 5.8 μH | 11.3mOhm Max | - | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() BPSC00070745561M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 230mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 560 μH | 3.62Ohm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWVS006060453R3T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 6.75A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.87 A | Shielded | 3.3 μH | 24mOhm | - | - | 0.185" (4.70mm) | - | ||
![]() AWHH001611083N3J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 9.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 1.9 A | Unshielded | 3.3 nH | 34mOhm Max | 36 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPXX00040420470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 390mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | - | 560 mA | Shielded | 47 μH | 934mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() APMI00100868R18M0F Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 56A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.307" W (10.20mm x 7.80mm) | ±20% | - | 54 A | Shielded | 180 nH | 0.29mOhm | - | - | 0.276" (7.00mm) | AEC-Q200 | ||
![]() AWCS00231715R25J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 660MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 350 mA | Unshielded | 250 nH | 1.2Ohm Max | 45 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPSC000707456R8M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.5A | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | - | - | Shielded | 6.8 μH | 45mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWCM0011070518NJH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.2GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.05 A | Unshielded | 18 nH | 130mOhm Max | 30 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() AWVS00606045330ML1 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 1.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | 1.4 A | Shielded | 33 μH | 170mOhm | - | - | 0.185" (4.70mm) | AEC-Q200 | ||
![]() APSC00070740820TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 550mA | - | 10 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.276" L x 0.276" W (7.00mm x 7.00mm) | ±30% | Drum Core, Wirewound | - | Shielded | 82 μH | 324mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BPXX00040420150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 700mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | 900 mA | Shielded | 15 μH | 241mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BKPE00252010R24MA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 4.8A | - | 3 MHz | - | Chilisin Electronics | - | Active | -55°C ~ 125°C | - | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Multilayer | 4.1 A | Shielded | 240 nH | 24mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() AWCS0016100847NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2GHz | 200 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±2% | Drum Core, Wirewound | 600 mA | Unshielded | 47 nH | 280mOhm Max | 38 @ 200MHz | - | 0.040" (1.02mm) | - | ||
![]() BWHP001107062N7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 13GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.5 A | Unshielded | 2.7 nH | 90mOhm Max | 20 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() AWCS00231715R18K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 870MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 180 nH | 640mOhm Max | 50 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() BPXX00060620470T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 850mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPXX | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 700 mA | Shielded | 47 μH | 600mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWHP001610084N7J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 7.9GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.063" L x 0.039" W (1.60mm x 1.00mm) | ±5% | Drum Core, Wirewound | 1.1 A | Unshielded | 4.7 nH | 130mOhm Max | 25 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 |