- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPCI00121250330MA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.6A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 3 A | Shielded | 33 μH | 84.5mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() BPSC000505304R7TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.32A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | - | Shielded | 4.7 μH | 72mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSD00060525471M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 150mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | - | - | Unshielded | 470 μH | 5.1Ohm Max | - | - | 0.110" (2.80mm) | - | ||
![]() AFSI000909084R7M05 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 17.5A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 155°C | AFSI | 0.366" L x 0.354" W (9.30mm x 9.00mm) | ±20% | Drum Core, Wirewound | 15 A | Shielded | 4.7 μH | 8.5mOhm Max | - | - | 0.335" (8.50mm) | AEC-Q200 | ||
![]() BPSD000605254R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2A | - | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 4.7 μH | 140mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() APSD00060545330M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 880mA | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±20% | Drum Core, Wirewound | - | Unshielded | 33 μH | 230mOhm Max | - | - | 0.193" (4.90mm) | AEC-Q200 | ||
![]() BWCT00231711R27G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 850MHz | 150 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCT | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 300 mA | Unshielded | 270 nH | 1.3Ohm Max | 40 @ 250MHz | - | 0.043" (1.10mm) | - | ||
![]() BMMA00101030R36MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 30A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.453" L x 0.394" W (11.50mm x 10.00mm) | ±20% | Molded | 26 A | Shielded | 360 nH | 1.15mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVS00808040330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 3131 (8080 Metric) | 3131 | 2A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVS | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±30% | - | 1.7 A | Shielded | 33 μH | 110mOhm | - | - | 0.165" (4.20mm) | AEC-Q200 | ||
![]() APCI00121250151MY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 950mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 950 mA | Shielded | 150 μH | 530mOhm Max | - | - | 0.197" (5.00mm) | AEC-Q200 | ||
![]() BWCM0011070553NJH8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.9GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 415 mA | Unshielded | 53 nH | 696mOhm Max | 25 @ 200MHz | - | 0.024" (0.60mm) | - | ||
![]() BPDL00040415220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 350mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 600 mA | Shielded | 22 μH | 447mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BPDR000606206R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.224" L x 0.224" W (5.70mm x 5.70mm) | ±30% | - | 1.4 A | Shielded | 6.8 μH | 96mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() AWHP0011070620NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 780 mA | Unshielded | 20 nH | 220mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BWCS000604046N8J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 460 mA | Unshielded | 6.8 nH | 150mOhm Max | 18 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() BPCI001212602R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Multilayer | 6.5 A | Shielded | 2.7 μH | 15mOhm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWLS002417151R8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 300MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 650 mA | Unshielded | 1.8 μH | 1Ohm Max | 20 @ 7.9MHz | - | 0.060" (1.52mm) | - | ||
![]() AWVC00201612220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 360mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVC | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | - | 360 mA | Shielded | 22 μH | 1.4Ohm Max | - | - | 0.049" (1.25mm) | AEC-Q200 | ||
![]() BWMR00302712220T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1A | 7MHz | 1 MHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWMR | 0.118" L x 0.106" W (3.00mm x 2.70mm) | ±30% | Drum Core, Wirewound | 630 mA | Shielded | 22 μH | 954mOhm Max | - | - | 0.047" (1.20mm) | - | ||
![]() BWCS0016100830NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 2.25GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 600 mA | Unshielded | 30 nH | 144mOhm Max | 37 @ 250MHz | - | 0.040" (1.02mm) | - |