- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BKPB002016102R2TA2 Chilisin Electronics | In Stock | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 400mA | - | 3 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPB | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±30% | Multilayer | 1 A | Shielded | 2.2 μH | 130mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BPDS00030316470M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 200mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | - | 200 mA | Shielded | 47 μH | 1.25Ohm Max | - | - | 0.061" (1.55mm) | - | ||
![]() BWPS00383829121M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 8MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BWPS | 0.150" L x 0.150" W (3.81mm x 3.81mm) | ±20% | Drum Core, Wirewound | 250 mA | Shielded | 120 μH | 5Ohm Max | 33 @ 1MHz | - | 0.116" (2.94mm) | - | ||
![]() BPAS00080845151M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 690mA | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | - | 950 mA | Shielded | 150 μH | 430mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPDC000505302R0T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±30% | - | 2.6 A | Shielded | 2 μH | 29mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BPSD00080735151K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 1 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.307" L x 0.276" W (7.80mm x 7.00mm) | ±10% | - | - | Unshielded | 150 μH | 750mOhm Max | - | - | 0.150" (3.80mm) | - | ||
![]() BWLS00241715180K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 25MHz | 2.5 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | 300 mA | Unshielded | 18 μH | 4.9Ohm Max | 16 @ 2.5MHz | - | 0.060" (1.52mm) | - | ||
![]() BWQC00453226220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | 15MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQC | 0.177" L x 0.142" W (4.50mm x 3.60mm) | ±20% | Drum Core, Wirewound | 420 mA | Unshielded | 22 μH | 600mOhm Max | - | - | 0.110" (2.80mm) | - | ||
![]() BWHP0023171533NG00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 2.41GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±2% | Drum Core, Wirewound | 1.1 A | Unshielded | 33 nH | 87mOhm Max | 100 @ 500MHz | - | 0.060" (1.52mm) | - | ||
![]() APMV00100612R10L0E Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 125A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMV | 0.394" L x 0.236" W (10.00mm x 6.00mm) | ±15% | - | 77 A | Shielded | 100 nH | 0.125mOhm | - | - | 0.472" (12.00mm) | AEC-Q200 | ||
![]() BWLD002417154R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 360mA | 50MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLD | 0.094" L x 0.068" W (2.40mm x 1.72mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 4.7 μH | 470mOhm | 18 @ 7.96MHz | - | 0.060" (1.52mm) | - | ||
![]() APCI00121280391M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 880 mA | Shielded | 390 μH | 700mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWLS003025225R6K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 110MHz | 7.9 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWLS | 0.118" L x 0.098" W (2.99mm x 2.50mm) | ±10% | Drum Core, Wirewound | 700 mA | Unshielded | 5.6 μH | 1.45Ohm Max | 36 @ 7.9MHz | - | 0.087" (2.20mm) | - | ||
![]() BPRR00101051100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.45A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±20% | - | 4.5 A | Shielded | 10 μH | 26mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BWNC002925226R8K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 730mA | 68MHz | 7.96 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 105°C | BWNC | 0.115" L x 0.098" W (2.92mm x 2.50mm) | ±10% | Drum Core, Wirewound | - | Unshielded | 6.8 μH | 1Ohm Max | 25 @ 7.96MHz | - | 0.087" (2.20mm) | - | ||
![]() AWHP0011070627NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 3.2GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 450 mA | Unshielded | 27 nH | 300mOhm Max | 30 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() AWCM00161008R10J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.8GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCM | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±5% | Drum Core, Wirewound | 220 mA | Unshielded | 100 nH | 680mOhm Max | 34 @ 150MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() APSA000707586R8T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Drum Core, Wirewound | 2.8 A | Shielded | 6.8 μH | 44mOhm Max | - | - | 0.228" (5.80mm) | AEC-Q200 | ||
![]() BWCS000604045N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | 0201 | - | 9.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.023" L x 0.018" W (0.58mm x 0.46mm) | ±5% | Drum Core, Wirewound | 330 mA | Unshielded | 5.5 nH | 285mOhm Max | 16 @ 250MHz | - | 0.018" (0.45mm) | - | ||
![]() BWQV00322520330J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 12MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±5% | Drum Core, Wirewound | 115 mA | Unshielded | 33 μH | 3.5Ohm Max | 40 @ 1MHz | - | 0.087" (2.20mm) | - |