- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BWHP001107063N6H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 11.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±3% | Drum Core, Wirewound | 1.7 A | Unshielded | 3.6 nH | 65mOhm Max | 28 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BSCH0016080847NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.3GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±10% | Multilayer | 400 mA | Unshielded | 47 nH | 700mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() BPSC000505403R3TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.7A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.185" L x 0.185" W (4.70mm x 4.70mm) | ±30% | - | 3.6 A | Shielded | 3.3 μH | 39mOhm Max | - | - | 0.157" (4.00mm) | - | ||
![]() BWHP001107064N3G00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 7.15GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±2% | Drum Core, Wirewound | 1.6 A | Unshielded | 4.3 nH | 60mOhm Max | 22 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BDHE002016101R5MQ1 Chilisin Electronics | 36000 | - | - | Surface Mount | 0806 (2016 Metric) | 0806 | 2.5A | - | 2 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BDHE | 0.079" L x 0.063" W (2.00mm x 1.60mm) | ±20% | Molded | 2.3 A | Unshielded | 1.5 μH | 85mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() APCI00121280150M80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 6.5A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Drum Core, Wirewound | 4.5 A | Shielded | 15 μH | 27mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() AWHH0016110810NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.3GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 10 nH | 54mOhm Max | 44 @ 250MHz | - | 0.040" (1.02mm) | AEC-Q200 | ||
![]() BPCI00070746220M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.23A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±20% | Multilayer | 1.23 A | Shielded | 22 μH | 110mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BMMA00040420R47MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 11.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 5.6 A | Shielded | 470 nH | 18mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BPAL000606304R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.66A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAL | 0.252" L x 0.244" W (6.40mm x 6.20mm) | ±30% | - | 3.03 A | Shielded | 4.7 μH | 33mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() AWVF00303015330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 650mA | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 600 mA | Shielded | 33 μH | 930mOhm Max | - | - | 0.059" (1.50mm) | AEC-Q200 | ||
![]() BPCI00070746221TA0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 780mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.287" L x 0.287" W (7.30mm x 7.30mm) | ±30% | Multilayer | 650 mA | Shielded | 220 μH | 920mOhm Max | - | - | 0.181" (4.60mm) | - | ||
![]() BPSD00060530150K00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.7A | - | 2.52 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSD | 0.228" L x 0.205" W (5.80mm x 5.20mm) | ±10% | - | - | Unshielded | 15 μH | 150mOhm Max | - | - | 0.130" (3.30mm) | - | ||
![]() BPDL00030320100T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | 1212 | 430mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±30% | - | 1 A | Shielded | 10 μH | 180mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BMMA00040420R47MX2 Chilisin Electronics | 40000 | - | - | Surface Mount | Nonstandard | - | 9.5A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Molded | 7 A | Shielded | 470 nH | 14mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() BWCS00292821R68K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | - | 375MHz | 25 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.115" L x 0.110" W (2.92mm x 2.79mm) | ±10% | Drum Core, Wirewound | 400 mA | Unshielded | 680 nH | 1.47Ohm Max | 45 @ 100MHz | - | 0.083" (2.10mm) | - | ||
![]() APMI00100750R15L00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 40A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APMI | 0.402" L x 0.276" W (10.20mm x 7.00mm) | ±15% | - | 31 A | Shielded | 150 nH | 0.39mOhm | - | - | 0.195" (4.96mm) | AEC-Q200 | ||
![]() BWQC00322520271M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 6MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -25°C ~ 125°C | BWQC | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Drum Core, Wirewound | 65 mA | Unshielded | 270 μH | 10Ohm Max | - | - | 0.087" (2.20mm) | - | ||
![]() BWHP001107067N5J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 5.4GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 7.5 nH | 130mOhm Max | 25 @ 250MHz | - | 0.026" (0.65mm) | - | ||
![]() BWCS0016100810NH00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4.8GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.063" L x 0.040" W (1.60mm x 1.02mm) | ±3% | Drum Core, Wirewound | 700 mA | Unshielded | 10 nH | 130mOhm Max | 31 @ 250MHz | - | 0.040" (1.02mm) | - |