- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSPQ000402033N3C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.2GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.2nH | Thin Film | 400 mA | Unshielded | 3.3 nH | 250mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402031N9B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 10.2GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 700 mA | Unshielded | 1.9 nH | 80mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402034N7H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 6.7GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±3% | Thin Film | 350 mA | Unshielded | 4.7 nH | 350mOhm Max | 13 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402033N1B00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 8.5GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.1nH | Thin Film | 400 mA | Unshielded | 3.1 nH | 250mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BSPQ000402031N2C00 Chilisin Electronics | In Stock | - | - | Surface Mount | 01005 (0402 Metric) | 1005 | - | 12.8GHz | 500 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSPQ | 0.016" L x 0.008" W (0.40mm x 0.20mm) | ±0.2nH | Thin Film | 800 mA | Unshielded | 1.2 nH | 60mOhm Max | 14 @ 500MHz | - | 0.013" (0.32mm) | - | ||
![]() BPCF00131355100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCF | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | 4.3 A | Shielded | 10 μH | 21.5mOhm | - | - | 0.228" (5.80mm) | - | ||
![]() APSA00060630100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSA | 0.248" L x 0.248" W (6.30mm x 6.30mm) | ±20% | Drum Core, Wirewound | 1.8 A | Shielded | 10 μH | 63.8mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 | ||
![]() BKPA002012104R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 1 MHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BKPA | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±30% | Multilayer | 600 mA | Shielded | 4.7 μH | 350mOhm | - | - | 0.039" (1.00mm) | - | ||
![]() BPSC00131345180T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSC | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±30% | - | - | Shielded | 18 μH | 57mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BPRR00101051390T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 2.3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPRR | 0.398" L x 0.394" W (10.10mm x 10.00mm) | ±30% | - | 2.25 A | Shielded | 39 μH | 106mOhm Max | - | - | 0.201" (5.10mm) | - | ||
![]() BSCY00160808100TCP Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BSCY | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±30% | Multilayer | 90 mA | Unshielded | 10 μH | 900mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() BWCS001207071N0K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 12.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 1.36 A | Unshielded | 1 nH | 45mOhm Max | 16 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() BPSS000807254R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 105°C | BPSS | 0.343" L x 0.291" W (8.70mm x 7.40mm) | ±30% | - | 3.2 A | Shielded | 4.7 μH | 49.7mOhm Max | - | - | 0.098" (2.50mm) | - | ||
![]() BWLM0018100915NJ00 Chilisin Electronics | In Stock | - | - | Through Hole | Nonstandard | - | - | 2GHz | 100 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWLM | 0.071" L x 0.039" W (1.80mm x 1.00mm) | ±5% | Drum Core, Wirewound | 2.2 A | Unshielded | 15 nH | 25mOhm Max | - | - | 0.039" (1.00mm) | - | ||
![]() APCI00121280680T80 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3.1A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±30% | Drum Core, Wirewound | 2.1 A | Shielded | 68 μH | 140mOhm Max | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() BWVC00252012R68M00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1008 (2520 Metric) | 1008 | 2.52A | - | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | 2.34 A | Shielded | 680 nH | 35mOhm | - | - | 0.049" (1.25mm) | - | ||
![]() BSCH001005051N2SSM Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BSCH | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | Multilayer | 400 mA | Unshielded | 1.2 nH | 100mOhm Max | 8 @ 100MHz | - | 0.024" (0.60mm) | - | ||
![]() BPDL00040415150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 400mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 750 mA | Shielded | 15 μH | 302mOhm Max | - | - | 0.059" (1.50mm) | - | ||
![]() BWVC00505040181T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2020 (5050 Metric) | 2020 | 600mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BWVC | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±30% | - | 480 mA | Shielded | 180 μH | 1.25Ohm | - | - | 0.165" (4.20mm) | - | ||
![]() AWVF006060284R7T00 Chilisin Electronics | In Stock | - | - | Surface Mount | 2424 (6060 Metric) | 2424 | 4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWVF | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±30% | - | 3.4 A | Shielded | 4.7 μH | 36mOhm Max | - | - | 0.118" (3.00mm) | AEC-Q200 |