- Tolerance
- Inductance
- Shielding
- Type
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Product Status
- Package / Case
- Ratings
- Size / Dimension
Attribute column
Manufacturer
Chilisin Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AMRU001313653R3MA1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 22A | - | 100 kHz | Metal | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AMRx | 0.543" L x 0.504" W (13.80mm x 12.80mm) | ±20% | Drum Core, Wirewound | 16 A | Shielded | 3.3 μH | 6.8mOhm Max | - | - | 0.256" (6.50mm) | AEC-Q200 | ||
![]() BPSL00191571100M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | 30MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPSL | 0.730" L x 0.600" W (18.54mm x 15.24mm) | ±20% | Drum Core, Wirewound | 4.3 A | Unshielded | 10 μH | 32mOhm | - | - | 0.280" (7.11mm) | - | ||
![]() BMMA000606304R7MV1 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.270" L x 0.255" W (6.86mm x 6.47mm) | ±20% | Molded | 5.5 A | Shielded | 4.7 μH | 40mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() BWQV003225202R7K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 1210 (3225 Metric) | 1210 | - | 43MHz | 1 MHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWQV | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±10% | Drum Core, Wirewound | 320 mA | Unshielded | 2.7 μH | 900mOhm Max | 20 @ 1MHz | - | 0.087" (2.20mm) | - | ||
![]() BPCI00121260681M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 480mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPCI | 0.472" L x 0.472" W (12.00mm x 12.00mm) | ±20% | Multilayer | 480 mA | Shielded | 680 μH | 1.2Ohm Max | - | - | 0.236" (6.00mm) | - | ||
![]() BWHH001611083N3H00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0603 (1608 Metric) | 0603 | - | 9.6GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWHH | 0.063" L x 0.043" W (1.60mm x 1.10mm) | ±3% | Drum Core, Wirewound | 1.9 A | Unshielded | 3.3 nH | 34mOhm Max | 36 @ 250MHz | - | 0.040" (1.02mm) | - | ||
![]() BWCM001107059N8JL8 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 6GHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCM | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 1.4 A | Unshielded | 9.8 nH | 81mOhm Max | 34 @ 250MHz | - | 0.024" (0.60mm) | - | ||
![]() BPDC00050530680M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDC | 0.201" L x 0.201" W (5.10mm x 5.10mm) | ±20% | - | 490 mA | Shielded | 68 μH | 625mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() APCI00101040100TY0 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 4.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APCI | 0.406" L x 0.406" W (10.30mm x 10.30mm) | ±30% | Drum Core, Wirewound | 3.9 A | Shielded | 10 μH | 77mOhm Max | - | - | 0.157" (4.00mm) | AEC-Q200 | ||
![]() BWCS002317158N2J00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | - | - | 4.7GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±5% | Drum Core, Wirewound | 600 mA | Unshielded | 8.2 nH | 120mOhm Max | 50 @ 1GHz | - | 0.060" (1.52mm) | - | ||
![]() APSL00130952150M00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | 27MHz | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSL | 0.510" L x 0.370" W (12.95mm x 9.40mm) | ±20% | Drum Core, Wirewound | 3.1 A | Unshielded | 15 μH | 46mOhm Max | - | - | 0.205" (5.21mm) | AEC-Q200 | ||
![]() BMMA00060618R47MX2 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 18A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -55°C ~ 125°C | BMMA | 0.291" L x 0.260" W (7.40mm x 6.60mm) | ±20% | Molded | 11 A | Shielded | 470 nH | 8.4mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() AWHP0011070643NJ00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 2.5GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWHP | 0.043" L x 0.028" W (1.10mm x 0.70mm) | ±5% | Drum Core, Wirewound | 450 mA | Unshielded | 43 nH | 720mOhm Max | 29 @ 250MHz | - | 0.026" (0.65mm) | AEC-Q200 | ||
![]() BPSC00040418220TS0 Chilisin Electronics | In Stock | - | - | Surface Mount | 1616 (4040 Metric) | 1616 | 320mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -30°C ~ 100°C | BPSC | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±30% | - | - | Shielded | 22 μH | 430mOhm Max | - | - | 0.071" (1.80mm) | - | ||
![]() BPAS00080845330T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.6A | - | 100 kHz | - | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPAS | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±30% | - | 1.9 A | Shielded | 33 μH | 97mOhm Max | - | - | 0.177" (4.50mm) | - | ||
![]() BWCS0012070751NK00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0402 (1005 Metric) | 0402 | - | 1.75GHz | 250 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BWCS | 0.047" L x 0.025" W (1.19mm x 0.64mm) | ±10% | Drum Core, Wirewound | 100 mA | Unshielded | 51 nH | 820mOhm Max | 25 @ 250MHz | - | 0.026" (0.66mm) | - | ||
![]() APSC000303161R5T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | APSC | 0.126" L x 0.126" W (3.20mm x 3.20mm) | ±30% | Drum Core, Wirewound | 2 A | Shielded | 1.5 μH | 63mOhm Max | - | - | 0.061" (1.55mm) | AEC-Q200 | ||
![]() AWCS00231715R24K00 Chilisin Electronics | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | - | 690MHz | 100 MHz | Ceramic | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | AWCS | 0.093" L x 0.068" W (2.35mm x 1.73mm) | ±10% | Drum Core, Wirewound | 350 mA | Unshielded | 240 nH | 1Ohm Max | 44 @ 250MHz | - | 0.060" (1.52mm) | - | ||
![]() APAL00080845100M70 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 3A | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -50°C ~ 150°C | APAL | 0.374" L x 0.295" W (9.50mm x 7.50mm) | ±20% | Drum Core, Wirewound | 3.4 A | Shielded | 10 μH | 33mOhm | - | - | 0.177" (4.50mm) | AEC-Q200 | ||
![]() BPDH00040415150T00 Chilisin Electronics | In Stock | - | - | Surface Mount | Nonstandard | - | 800mA | - | 100 kHz | Ferrite | Chilisin Electronics | Tape & Reel (TR) | Active | -40°C ~ 125°C | BPDx | 0.150" L x 0.150" W (3.80mm x 3.80mm) | ±30% | - | 500 mA | Shielded | 15 μH | 650mOhm Max | - | - | 0.059" (1.50mm) | - |